RS Components, Ltd. Datasheets for Rotary Dampers

Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear.
Rotary Dampers: Learn more

Product Name Notes
Bidirectional Damping FRN-C2-R201-G1
Bidirectional Damping FRN-C2-R301-G1
Bidirectional Damping FRN-C2-R301
Bidirectional Damping FRT-C2-201-G1
Bidirectional Damping FRT-C2-201
Bidirectional Damping FRT-C2-301
FRN-C2-L201 without 2 +/- 0.6
FRN-C2-L201-G1 with 2 +/- 0.6
FRN-C2-L301-G1 with 3 +/- 0.8
Rotary damper FDN-47-L2.0 +/- 0.3
Rotary damper FDN-47-R
Rotary damper FDN-57-R
Rotary damper FDN-57L 5.5 +/- 0.3
Rotary damper FDN-63-L 8.5 +/- 0.8
Rotary damper FDN-63-R
Rotary damper FDN-70-L 11.0 +/- 1.0
Rotary damper FDN-70-R
Rotary damper FDT-47 2.0 /- 0.3
Rotary damper FDT-57 4.7 +/- 0.5
Rotary damper FDT-63 6.7 +/- 0.7
Rotary damper FDT-70 8.7 +/- 0.8
Rotary damper FRN-D2-L102-G1 w/gear
Rotary damper FRN-D2-L152 w/o gear
Rotary damper FRN-D2-L152-G1 w/ grear
Rotary damper FRN-D2-L501 w/o gear
Rotary damper FRN-D2-L501-G1 w/gear
Rotary damper FRN-D2-R102-G1
Rotary damper FRN-D2-R152-G1
Rotary damper FRN-D2-R501-G1
Rotary Damper FRT - G2-450 0.45 =/- 0.10
Rotary damper FRT-D2-102-G1
Rotary damper FRT-D2-102
Rotary damper FRT-D2-152-G1
Rotary damper FRT-D2-152
Rotary damper FRT-D2-501-G1
Rotary Damper FRT-E2 - 300 0.30 +/- 0.08
Rotary Damper FRT-E2-200 0.20 +/-0.07
Rotary Damper FRT-E2-400 0.40 +/- 0.10
Rotary Damper FRT-E2-400-G1 0.40 +/-0.10
Rotary Damper FRT-G2-101 1.00 +/- 0.20
Rotary Damper FRT-G2-101-G1 1.00 +/-0.20
Rotary Damper FRT-G2-200 0.20 +/- 0.07
Rotary Damper FRT-G2-200-G1 0.20 +/-0.07
Rotary Damper FRT-G2-450-G1 0.45+/-0.10
Rotary Damper FRT-G2-600 0.60 +/- 0.12
Rotary Damper FRT-G2-600-G1 0.60+/-0.12
Rotary Damper FRT-G2300-G1 0.30 +/- 0.08
Rotary Damper FTR-E-100 0.10 +/-0.05
Rotary Damper FTRT-E2-200-G1 0.20+/-0.07
Rotary damperFRN-D2-R152
Rotary damperFRT-D2-501