RS Components, Ltd. Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Product Name Notes
2.92 2W M-F 40 GHz 10dB ATTEN - HEX
2.92 2W M-F 40 GHz 20dB ATTEN - HEX
2.92 2W M-F 40 GHz 3dB ATTEN - HEX
2.92 2W M-F 40 GHz 6dB ATTEN - HEX
2.92 M-F 40 GHz 10dB ATTEN WITH HEX
2.92 M-F 40 GHz 3dB ATTEN WITH HEX
2.92 M-F 40 GHz 6dB ATTEN WITH HEX
4.3-10 attenuator 10dB 6GHz 15W
ATT 4,3-10 20 DB 6 GHz 15W
Attenuator High Pwr N 20 dB
Attenuator High Pwr N 30 dB
Attenuator High Pwr N 40 dB
Attenuator High Pwr N 6 dB
Attenuator Low Power BNC (m/f)
Attenuator Low Power N (m/f)
Attenuator Low Power SMA (m/f)
Attenuator Low Power SMA 10dB, 6GHz
Attenuator Low Power SMA 1dB, 6GHz
Attenuator Low Power SMA 20dB, 18GHz
Attenuator Low Power SMA 2dB, 6GHz
Attenuator Low Power SMA 30dB, 6GHz
Attenuator Low Power SMA 3dB, 6GHz
Attenuator Low Pwr N 10 dB
Attenuator Low Pwr N 15 dB
Attenuator Low Pwr N 30 dB
Attenuator Low Pwr N 4 dB
Attenuator Low Pwr N 40 dB
Attenuator Low Pwr N 5 dB
Attenuator Low Pwr N 7 dB
Attenuator Low Pwr N 8 dB
Attenuator Low Pwr QMA 10 dB
Attenuator Low Pwr QMA 6 dB
Attenuator Low Pwr SK 10 dB
Attenuator Low Pwr SK 20 dB
Attenuator Low Pwr SK 3 dB
Attenuator Low Pwr SK 6 dB
Attenuator Low Pwr SMA 1 dB
Attenuator Low Pwr SMA 10 dB
Attenuator Low Pwr SMA 15 dB
Attenuator Low Pwr SMA 2 dB
Attenuator Low Pwr SMA 30 dB
Attenuator Low Pwr SMA 4 dB
Attenuator Low Pwr SMA 5 dB
Attenuator Low Pwr SMA 7 dB
Attenuator Low Pwr SMA 8 dB
Attenuator Low Pwr SMA 9 dB
Attenuator Med. Pwr 7/16 10 dB
Attenuator Med. Pwr 7/16 3 dB
Attenuator Med. Pwr N 10 dB
Attenuator Med. Pwr N 20 dB
Attenuator Med. Pwr N 3 dB
Attenuator Med. Pwr N 30 dB
Attenuator Med. Pwr N 6 dB
Attenuator Med. Pwr SMA 3 dB
Attenuator Med. Pwr SMA 30 dB
Attenuator Med. Pwr SMA 6 dB
Attenuator, N type, 3dB, 50 ohm
Attenuator, N type, 6dB, 50 ohm
Attenuator, SMA to SMA, 10dB, 50ohm
Attenuator, SMA to SMA, 20dB, 50ohm
Attenuator, SMA to SMA, 30dB, 50ohm
Attenuator, SMA to SMA, 3dB, 50ohm
Attenuator, SMA to SMA, 6dB, 50ohm
Attenuators SMF LC 1db
Attenuators SMF LC 5db
BNC 10dB ATTENUATOR
BNC 20dB ATTENUATOR
BNC 3dB ATTENUATOR
BNC 50O 10dB Attenuator ,BNC male to fem
BNC 50O 20dB Attenuator ,BNC male to fem
BNC 50O 6dB Attenuator ,BNC male to fema
BNC 6dB ATTENUATOR
BNC attenuator (M-F) 20 dB 50 Ohm
BNC attenuator (M-F) 3 dB 50 Ohm
BNC Attenuator Pads 50Ohm 1/2W 10DB
BNC Attenuator Pads 50Ohm 1/2W 20DB
BNC Attenuator Pads 50Ohm 1/2W 3DB
BNC Attenuator Pads 50Ohm 1/2W 6DB
BNC attenuator, m-f, 20dB, 50ohm 2W 6GHz
BNC attenuator, m-f, 3dB, 50ohm, 2W 6GHz
BNC attenuator,m-f,10dB, 50ohm 0.5W 1GHz
BNC attenuator,m-f,20dB, 50ohm 0.5W 1GHz
BNC PLG/SKT FEEDTHRU50OHM
Coaxial attenuator, dc-12.4 GHz, Type-N,
Coaxial Fixed Attenuator, DC to 50 GHz,
Coaxial Fixed Attenuator, DC- 26.5 GHz.
Coaxial fixed attenuator, Dc-50 GHz, 3 d
Huber+Suhner 6601_PC185-50-1/199_ NE
Huber+Suhner 6602_PC185-50-1/199_ NE
Huber+Suhner 6603_PC185-50-1/199_ NE
Huber+Suhner 6606_PC185-50-1/199_ NE
Huber+Suhner 6610_PC185-50-1/199_ NE
Huber+Suhner 6620_PC185-50-1/199_ NE
Keysight Technologies 11716E
Keysight Technologies 11716F
Keysight Technologies 8494A-002
Keysight Technologies 8494B-001
Keysight Technologies 8494B-002
Keysight Technologies 8495B-001
Keysight Technologies 8495B-002
Keysight Technologies 8496B-002
N 50O 10dB Attenuator ,N male to female,
N 50O 20dB Attenuator ,N male to female,
N 50O 3dB Attenuator ,N male to female,0
N attenuator (M-F) 20 dB 50 Ohm
N attenuator (M-F) 3 dB 50 Ohm
N attenuator (M-F) 6 dB 50 Ohm
N attenuator 10 dB 50 Ohm
N attenuator 20 dB 50 Ohm
N attenuator 3 dB 50 Ohm
N attenuator, m-f, 10dB, 50ohm, 1W, 1GHz
N attenuator, m-f, 10dB, 50ohm, 2W 10GHz
N attenuator, m-f, 20dB, 50ohm, 1W, 1GHz
N attenuator, m-f, 20dB, 50ohm, 2W 10GHz
N attenuator, m-f, 3dB, 50ohm, 1W, 1GHz
N attenuator, m-f, 3dB, 50ohm, 2W, 10GHz
N attenuator, m-f, 6dB, 50ohm, 2W, 10GHz
N plug - skt attenuator,10dB DC to 3GHz
N plug - skt attenuator,20dB DC to 18GHz
N plug - skt attenuator,20dB DC to 3GHz
N plug - skt attenuator,3dB DC to 3GHz
N plug - skt attenuator,6dB DC to 3GHz
N plug-skt attenuator,10dB DC to 12.4GHz
N plug-skt attenuator,20dB DC to 12.4GHz
N plug-skt attenuator,3dB DC to 12.4GHz
N plug-skt attenuator,6dB DC to 12.4GHz
Precision Attenuator, Low Power
SMA 50O 10dB Attenuator ,SMA male to fem
SMA 50O 1dB Attenuator ,SMA male to fema
SMA 50O 20dB Attenuator ,SMA male to fem
SMA 50O 2dB Attenuator ,SMA male to fema
SMA 50O 30dB Attenuator ,SMA male to fem
SMA 50O 3dB Attenuator ,SMA male to fema
SMA 50O 5dB Attenuator ,SMA male to fema
SMA 50O 6dB Attenuator ,SMA male to fema
SMA attenuator (M-F) 10 dB 50 Ohm
SMA attenuator (M-F) 20 dB 50 Ohm
SMA attenuator (M-F) 3 dB 50 Ohm
SMA attenuator, m-f, 10dB,50ohm 2W 10GHz
SMA attenuator, m-f, 20dB,50ohm 2W 10GHz
SMA attenuator, m-f, 3dB, 50ohm 2W 10GHz
SMA M-F 18 GHz 0 dB ATTEN W/O HEX
SMA M-F 18 GHz 0 dB ATTEN WITH HEX
SMA M-F 18 GHz 10dB ATTEN WITH HEX
SMA M-F 18 GHz 10dB ATTEN WO HEX
SMA M-F 18 GHz 15dB ATTEN W/O HEX
SMA M-F 18 GHz 15dB ATTEN WITH HEX
SMA M-F 18 GHz 1dB ATTEN W/O HEX
SMA M-F 18 GHz 1dB ATTEN WITH HEX
SMA M-F 18 GHz 20dB ATTEN WITH HEX
SMA M-F 18 GHz 2dB ATTEN W/O HEX
SMA M-F 18 GHz 2dB ATTEN WITH HEX
SMA M-F 18 GHz 3dB ATTEN 5 WATT
SMA M-F 18 GHz 3dB ATTEN WITH HEX
SMA M-F 18 GHz 3dB ATTEN WO HEX
SMA M-F 18 GHz 4dB ATTEN WO HEX
SMA M-F 18 GHz 5dB ATTEN WITH HEX
SMA M-F 18 GHz 6dB ATTEN WITH HEX
SMA M-F 18 GHz 6dB ATTEN WO HEX
SMA M-F 18 GHz 7dB ATTEN WITH HEX
SMA M-F 18 GHz 8dB ATTEN WITH HEX
SMA plug - skt attenuator,10dB DC - 6GHz
SMA plug - skt attenuator,3dB DC - 18GHz
SMA plug - skt attenuator,3dB DC - 3GHz
SMA plug - skt attenuator,6dB DC - 6GHz
SMA plug-skt attenuator,10dB DC - 18GHz
SMA plug-skt attenuator,20dB DC - 18GHz
SMA plug-skt attenuator,20dB DC - 6GHz
Standard Attenuator, Low Power
TNC 10dB ATTENUATOR
TNC 20dB ATTENUATOR
TNC attenuator (M-F) 10 dB 50 Ohm
TNC attenuator (M-F) 20 dB 50 Ohm
TNC attenuator (M-F) 6 dB 50 Ohm
TNC attenuator, m-f, 6dB 50ohm, 2W 10GHz
TNC attenuator, m-f,10dB 50ohm, 2W 10GHz
TNC attenuator, m-f,20dB 50ohm, 2W 10GHz
TYPE N M-F 18 GHz 10dB ATTEN
TYPE N M-F 18 GHz 20dB ATTEN
TYPE N M-F 18 GHz 3dB ATTEN
TYPE N M-F 18 GHz 6dB ATTEN