MCU 8-Bit AVR 64KB Flash 2.5/3.3/5V
MCU 8-Bit AVR 64KB Flash 2.5/3.3/5V
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Manufacturer: Atmel
Win Source Part Number: 1149420-ATMEGA640V-8
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): CY8C3246AXI-131; ATmega3250P-20AUR; ATmega6450A-AUR;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC MCU 8BIT 64KB FLASH 100TQFP Product overview: ATMEGA640V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA640V-8AU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 64KB FLASH 100TQFP
IC MCU 8BIT 64KB FLASH 100TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
8-bit Microcontrollers - MCU AVR 64K FLSH 8K SRAM 4KB EE-8MHZ 1.8V
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-100; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1310313 | 1310313P | ATMEGA640V-8AU-ND | 1149420-ATMEGA640V-8AU | 685-ATMEGA640V-8AU | ATMEGA640V-8AU | ATMEGA640V-8AU | ATMEGA640V-8AU | ATMEGA640V-8AU | 68T3090 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA640V-8AU | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-100; Product Range Microchip |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||||
| ROM | 64 KB | 64 KB | 4 KB | |||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | TQFP; Other; 100-TQFP | Other; Tray | QFP | QFP; TQFP; Other; 100-TQFP | TQFP; Other; TQFP | |||
| Pin Count | 100 | 100 | 100 | 100 | 100 |