RS Components, Ltd. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
32-bit Micros - MCU, TMS320F28027DAS
32-bit Micros - MCU, TMS320F28033PNT
32bit ARM Micro, TM4C123FH6PMT
32Bit ARM Micros - MCU, TM4C1230D5PMI
64K Flash Enhanced Z8 ENCORE XP w/4K RAM
8-Bit MCU 16MHz 8KB Flash EEPROM TSSOP20
8-Bit MCU 64KB Flash RTC LCD I2C LQFP64
8-Bit MCU ULow 32KB Flash 2KB RAM
Arm Cortex-M33
ARM MICROCONTROLLER
ARM Microcontrollers
Authentication Security for IoT Devices
DSP Fix PT 16-Bit 40MHz 40MIPS
DSP Fix PT 32-Bit 100MHz 100MIPS
DSP, 32-Bit 150MHZ 150MIPS LQFP 176
DSP,16 bit,64Kb flash,5Kb RAM,LFQP100
DSP,32 bit,128Kb flash,36Kb RAM,LFQP100
EMBEDDED_POWER
High-performance MCU for secure wireless
Infineon MCU ARM Microcontrollers XMC100
Infineon MCU ARM Microcontrollers XMC400
INFINEON MICROCONTROLLER MCU XMC1000 XMC
INFINEON MICROCONTROLLER MCU XMC4000 XMC
INFINEON MICROCOTROLLER EMBEDDED POWER T
Infineon TC275T64F200WDCKXUMA 1
Infineon TC3E7QF192F300SAAKXU MA1
Infineon TLE9844QXXUMA1
Infineon TLE9877QXA40XUMA2
Infineon TLE9877QXW40XUMA1
Infineon TLE9954EQA40XUMA1
Infineon TLE9954EQW40XUMA1
Infineon XMC1100Q024F0064ABXU MA1
Infineon XMC1302T038X0200ABXU MA1
Infineon XMC1402Q048X0128AAXU MA1
Infineon XMC4100F64K128BAXQMA 1
Infineon XMC4108Q48K64BAXUMA1
Infineon XMC4200F64F256BAXQMA 1
Infineon XMC4300F100F256AAXQM A1
Infineon XMC4400F100F512BAXUM A1
Infineon XMC4500F100F1024ACXQ MA1
Infineon XMC4700E196K2048AAXQ MA1
Infineon XMC4700F100K1536AAXQ MA1
Infineon XMC4800E196K2048AAXQ MA1
Infineon XMC4800F100K2048AAXQ MA1
Infineon XMC4800F144F1024AAXQ MA1
MCU 32-bit 64KB ARM Cortex-M0 TSSOP16
MCU 32-bit ARM Cortex M4 1024 KB Flash
MCU 32-bit ARM Cortex M4F, TM4C123GH6PZI
MCU 32-bit ARMCortexM4F, TM4C129ENCPDTI3
MCU 32-bit XMC4000 ARM Cortex M4 LQFP100
MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8
MCU 8-bit 32KB Flash 16 MHz STM8 LQFP32
MCU 8-bit LN 27 Mhz 64kb Flash
MCU 8-bit MCU 4 Kbytes Flash, LIN
MCU 8-Bit STM8L 32KB ROM
MCU 8-Bit STM8L 4KB ROM
MCU 8Bit STM8S 128KB Flash LQFP48
MCU 8Bit STM8S 16KB Flash LQFP44
MCU 8Bit STM8S 16KB Flash LQFP48
MCU 8Bit STM8S 24MHz 128KB LQFP64
MCU 8Bit STM8S 24MHz 64KB LQFP44
MCU 8Bit STM8S 4KB Flash TSSOP20
MCU 8Bit STM8S 64KB Flash LQFP48
MCU Access line, 16 MHz STM8S 8-bit
MCU optimized for low-energy wireless sy
MCU RF Microcontroller
MCU STM8L Ultra LP 8-Bit LCD 32-Pin 32kB
Microcontroller 32-bit
Microcontroller 8 bit
Microcontroller ARM Cortex
PICCOLO 28X MCU 128KB Flash, 20KB RAM
Secure authentication companion device
Stand-Alone USB Type-C/PD Port Controlle
STM32WL55JCI6, 32-Bit LPWAN Lora MCU
STM32WLE4JCI6, 32-Bit LPWAN Lora MCU
STM32WLE5CBU6, STM32WL 32-bit MCU
STM32WLE5J8I6, STM32WL 32-bit MCU
STM32WLE5JBI6, STM32WL 32-bit MCU
STM8L051F3P6 MCU 8-bit CISC 8Kb,TSSOP20
STM8S003F3P6TR, STM32 Microcontrollers
STM8S005C6T6 MCU 8-bit CISC 32Kb LQFP48
STMicroelectronics STM32WL3RK8V6
STMicroelectronics STM32WL3RK8V6X
STSAFA110DFSPL02 Authentication Security
STSAFA110S8SPL02 Authentication Security
TM4C1294 32-bit MCU 120MHz 1024K TQFP128
TMS320F28335ZJZA, Microcontrollers
XMC4500 32-bit MCU 80MHz 1024kB QFP144
Z8F6423FT020SG

<< Prev