IC MCU 32BIT 1MB FLASH 100LQFP Product overview: ATSAM4S16CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S16CA-AU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149571-ATSAM4S16CA-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MCU,SAM4S16,120MHz,1
MCU,SAM4S16,120MHz,1
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, LQFP-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 100LQFP
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LQFP
ARM Microcontrollers - MCU LQFP,GREEN,IND TEMP,MRL A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM4S16CA-AU | 1149571-ATSAM4S16CA-AU | 1311199 | 1311199P | 06W2055 | ATSAM4S16CA-AU | ATSAM4S16CA-AU | ATSAM4S16CA-AU | ATSAM4S16CA-AU |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAM4S16CA-AU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Lqfp-100; Product Range Microchip | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | |||||||
| Serial Interface | I2C/I2S/SPI/UART/USART/USB |