The ATmega8515L-8AU is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power AVR architecture. It operates at a voltage range of 2.7 to 5.5V and can achieve up to 8 MIPS throughput at 8 MHz. The microcontroller includes 8KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, with a write/erase endurance of 10,000 and 100,000 cycles respectively. This device supports various peripheral features, including one 8-bit and one 16-bit timer/counter, three PWM channels, a programmable serial USART, and a master/slave SPI interface. It also has a programmable watchdog timer and an on-chip analog comparator. The ATmega8515L-8AU is available in a 44-lead TQFP package, making it suitable for compact designs. Engineers may find this microcontroller beneficial for applications requiring efficient processing with a balance of power consumption and performance, particularly in embedded systems.
Manufacturer: Microchip Technology
Win Source Part Number: 010447-ATMEGA8515L-8
Packaging: Tray
Core Processor: AVR
Number of I/O: 35
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
8-bit microcontroller,ATME
8-bit microcontroller,ATME
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8515L-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8515L-8AU can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 44TQFP
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 35 I/O Pins
IC MCU 8BIT 8KB FLASH 44TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 44TQFP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 010447-ATMEGA8515L-8AU | 1310342 | 1310342P | ATMEGA8515L-8AU-ND | 685-ATMEGA8515L-8AU | 68T3226 | ATMEGA8515L-8AU | ATMEGA8515L-8AU | ATMEGA8515L-8AU | ATMEGA8515L-8AU | ATMEGA8515L-8AU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA8515L-8AU | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-44; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||
| RAM | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||||
| ROM | 512 KB | 8 KB | 8 KB | 0.5120 KB |