RS Components, Ltd. Datasheets for CMOS Image Sensors
Complementary metal oxide semiconductor (CMOS) image sensors operate at lower voltages than CCDs, reducing power consumption for portable applications. Analog and digital processing functions can be integrated readily onto the CMOS chip, reducing system package size and overall cost.
CMOS Image Sensors: Learn more
| Product Name | Notes |
|---|---|
| Based on the TRUESENSE 5.5 micron Interline Transfer CCD Platform, these monochrome sensors feature broad dynamic range, excellent imaging performance and a flexible readout architecture. KAI-01150 1280 x 720p @... | |
| The OV06922 family from OmniVision are compact CMOS camera-on-chip devices. These image sensors offer great functionality with minimal power consumption. All of these factors make the OV06922 perfect for use... | |
| The OV07740 family from OmniVision are high sensitivity VGA CMOS image sensors. Designed for use in notebook cameras and webcams, the OV07740 image sensors offer full functionality of a single-chip... |