Microchip Technology, Inc. Microcontrollers AT89C51CC03UA-RLTUM

Description
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Request a Quote Datasheet
Description
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51CC03UA-RLTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51CC03UA-RLTUM-ND
Microcontrollers AT89C51CC03UA-RLTUM-ND
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51CC03UA-RLTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51CC03UA-RLTUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51CC03UA-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51CC03UA-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-RL TUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51CC03UA-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-RLTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT89C51CC03UA-RLTUM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 60MHz, CMOS, PQFP44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 60MHz, CMOS, PQFP44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RLTUM - 199435-AT89C51CC03UA-RLTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RLTUM
199435-AT89C51CC03UA-RLTUM
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RLTUM 199435-AT89C51CC03UA-RLTUM
Manufacturer: Microchip Technology Win Source Part Number: 199435-AT89C51CC03UA -RLTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199435-AT89C51CC03UA-RLTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT89C51CC03UA-RLTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51CC03UA-RLTUM
Microcontrollers AT89C51CC03UA-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet
Microcontrollers - AT89C51CC03UA-RLTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51CC03UA-RLTUM
Microcontrollers AT89C51CC03UA-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51CC03UA-RLTUM
8-bit Microcontrollers - MCU AT89C51CC03UA-RLTUM
8-bit Microcontrollers - MCU CAN C51 64K FLASH UAR BOOT

8-bit Microcontrollers - MCU CAN C51 64K FLASH UAR BOOT

Buy Now Datasheet
Mcu, 8Bit, 40Mhz, Vqfp-44; Product Range Microchip - 07AH6454 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 40Mhz, Vqfp-44; Product Range Microchip
07AH6454
Mcu, 8Bit, 40Mhz, Vqfp-44; Product Range Microchip 07AH6454
MCU, 8BIT, 40MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:37I/O s; Embedded Interface RoHS Compliant: Yes

MCU, 8BIT, 40MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:37I/O s; Embedded Interface RoHS Compliant: Yes

Supplier's Site
Microcontrollers - AT89C51CC03UA-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC03UA-RLTUM
Microcontrollers AT89C51CC03UA-RLTUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51CC03UA-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC03UA-RLTUM
Microcontrollers AT89C51CC03UA-RLTUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51CC03UA-RLTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51CC03UA-RLTUM
Embedded - Microcontrollers AT89C51CC03UA-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51CC03UA-RLTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51CC03UA-RLTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51CC03UA-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51CC03UA-RLTUM-ND 685-AT89C51CC03UA-RLTUM AT89C51CC03UA-RLTUM 199435-AT89C51CC03UA-RLTUM AT89C51CC03UA-RLTUM AT89C51CC03UA-RLTUM 07AH6454 AT89C51CC03UA-RLTUM AT89C51CC03UA-RLTUM AT89C51CC03UA-RLTUM AT89C51CC03UA-RLTUM
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RLTUM Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 40Mhz, Vqfp-44; Product Range Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 2.25 KB 2.25 KB 64 KB 2.25 KB 2 KB 2.25 KB 2.25 KB 2.25 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details