Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9X25-CU AT91SAM9X25-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 145125-AT91SAM9X25-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 145125-AT91SAM9X25-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9X25-CU - 145125-AT91SAM9X25-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9X25-CU
145125-AT91SAM9X25-CU
Embedded - Embedded - Microcontrollers - AT91SAM9X25-CU 145125-AT91SAM9X25-CU
Manufacturer: Microchip Technology Win Source Part Number: 145125-AT91SAM9X25-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 145125-AT91SAM9X25-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 105
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - AT91SAM9X25-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9X25-CU
Microprocessors AT91SAM9X25-CU
IC MCU 32BIT 64KB ROM 217BGA

IC MCU 32BIT 64KB ROM 217BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 145125-AT91SAM9X25-CU AT91SAM9X25-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9X25-CU Microprocessors
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 400 MHz 400 MHz
RAM 64 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - CG7706AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details