RS Components, Ltd. Datasheets for Digital Potentiometers
Digital potentiometers are three-terminal resistors with an adjustable center connection. To set the output resistance, a digital signal is sent through an electrical interface.
Digital Potentiometers: Learn more
| Product Name | Notes |
|---|---|
| 10-Bit Linear-Taper Digital Pot | |
| 100K Digital Pot. 256 I2C VM TSSOP14 | |
| 10K Dig.Potentiometer 256 I2C VM TSSOP14 | |
| 10k, SPI, quad channel, 8-bit | |
| 10k, U/D single, 6-bit V, POT | |
| 128 TAP FULL RANGE IND QUAD DCP 20LD TS | |
| 256 TAP VOLATILE I2C FULL RANGE INC DCP, | |
| 256-Tap SOT-PoT LDrift Digital Pots in | |
| 32Tap Nonvolatile LinearTaper DigitalPot | |
| 50K EEPOT (TM) POTENTIOMETER,CMOS,8 LD,SO | |
| 5K Dig. Potentiometer 256 I2C VM TSSOP14 | |
| 8-bit, volatile, Potentiometer, 5kohm | |
| AD5207BRUZ50 256-step dual pot, 50K | |
| DCP, 8LD SOIC, 1K REEL | |
| Dig Pot,256st,SPI,100k,1 ch,MCP41100-E/P | |
| Dig Pot,256st,SPI,100k,1 ch,MCP41100-E/SN | |
| Dig Pot,256st,SPI,10k,1 ch,MCP41010-E/P | |
| Dig Pot,256st,SPI,10k,2 ch,MCP42010-E/SL | |
| Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14 | |
| Dig.Potentiometer 2ch 10k 256 SPI PDIP14 | |
| Dig.Potentiometer 2ch 50k 256 SPI PDIP14 | |
| Digi Potentiometer 256Pos, 100kOhm, Dual | |
| Digital Pot 256 steps, SPI dual channel | |
| Digital Pot, 128 steps SPI dual channel | |
| Digital Pot, 256 steps SPI dual channel | |
| Digital Pot, 256 steps, SPI, 100kohms | |
| Digital Pot, 256 steps, SPI, 10kohms, du | |
| DIGITAL POTENTIOMETER 100POS 10KOHM | |
| Digital Potentiometer 10K 256pos SPI SO8 | |
| Digital Potentiometer 10K 256Pos TSSOP14 | |
| Digital Potentiometer 10K 256Step PDIP8 | |
| Digital Potentiometer 10KOhm SOIC8 | |
| DIGITAL POTENTIOMETER 256 POS,50K OHM | |
| Digital Potentiometer 256 Step 10kOhm | |
| Digital Potentiometer 256 Step 50kOhm | |
| Digital Potentiometer 256 Step 5kOhm | |
| Digital Potentiometer 50k 256 SPI SOIC8 | |
| Digital Potentiometer 64 Step 10kOhm | |
| Digital Potentiometer, 10k, 7-bit, I2C | |
| Digital Potentiometer, 10k, 8-bit, I2C | |
| DS18030-100+,Digital Potentiometer IC | |
| DS3502U+T&R,Digital Potentiometer IC | |
| DS3903E-020+,Digital Potentiometer IC | |
| Dual, 7bit, NV, SPI, POT | |
| Dual, 7bit, V, I2C, POT | |
| Hex Nonvolatile Pot I/O Memory | |
| Intersil, ISL90727WIE627Z-T7A | |
| Intersil, X9511WSIZ | |
| Intersil, X9C102SIZ | |
| Intersil, X9C104SIZ | |
| ISL90728 IND 6LD SC70 single volatile 12 | |
| ISL90842UIV1427Z Pb-Free, Low Noise, Low | |
| Low-Drift Digital Potentiometers | |
| Potentiometer 100k, 128-step I2C, SC70-6 | |
| Potentiometer 10k, 256-step SPI, dual | |
| Potentiometer 10k, 64-step up/down NV | |
| Potentiometer 5k, 64-step up/down | |
| Quad Potentiometer I2C 256-Tap TSSOP20 | |
| Rheostat 50k, 128-step I2C, SC70-6 | |
| Single, 7bit, NV, I2C, POT | |
| Single, 7bit, V, I2C, POT | |
| Single, 8bit, NV, I2C, POT | |
| Single, 8bit, NV, SPI, Rheo | |
| Single, 8bit, V, I2C, POT | |
| SMT digital potentiometer,X9313W S 10kohm | |
| SMT digital potentiometer,X9C103 S 10kohm | |
| SMTdigital potentiometer,X9C104 S 100kohm |