Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU ATMEGA16L-8AU

Description
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA16L-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16L-8AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA16L-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16L-8AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16L-8AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16L-8AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16L-8AU
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA16L-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16L-8AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA16L-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16L-8AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA16L-8AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16L-8AU-ND
Microcontrollers ATMEGA16L-8AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16L-8AU - 010413-ATMEGA16L-8AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16L-8AU
010413-ATMEGA16L-8AU
Embedded - Embedded - Microcontrollers - ATMEGA16L-8AU 010413-ATMEGA16L-8AU
Manufacturer: Microchip Technology Win Source Part Number: 010413-ATMEGA16L-8AU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Family Name: ATMEGA16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ATmega16L8AIR; ATmega16L-8AI; ATmega16L8AIReel; ATmega16L-8AC; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010413-ATMEGA16L-8AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ATmega16L8AIR; ATmega16L-8AI; ATmega16L8AIReel; ATmega16L-8AC;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1278278P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278278P
Microcontrollers 1278278P
Micro AVR, 16K FL, 512 EEPR, ADC, TQFP44

Micro AVR, 16K FL, 512 EEPR, ADC, TQFP44

Supplier's Site
Microcontrollers - 1278278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278278
Microcontrollers 1278278
Micro AVR, 16K FL, 512 EEPR, ADC, TQFP44

Micro AVR, 16K FL, 512 EEPR, ADC, TQFP44

Supplier's Site
Microcontrollers - ATMEGA16L-8AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16L-8AU
Microcontrollers ATMEGA16L-8AU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA16L-8AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16L-8AU
Microcontrollers ATMEGA16L-8AU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA16L-8AU
8-bit Microcontrollers - MCU ATMEGA16L-8AU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins

8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA16L-8AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16L-8AU
Embedded - Microcontrollers ATMEGA16L-8AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA16L-8AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA16L-8AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA16L-8AU
16KB 2.7V~5.5V AVR 8MHz 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 2.7V~5.5V AVR 8MHz 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16L-8AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16L-8AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16L-8AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATMEGA16L-8AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA16L-8AU
Microcontrollers ATMEGA16L-8AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA16L-8AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA16L-8AU
Microcontrollers ATMEGA16L-8AU
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA16L-8AU ATMEGA16L-8AU-ND 010413-ATMEGA16L-8AU 1278278P 1278278 ATMEGA16L-8AU ATMEGA16L-8AU ATMEGA16L-8AU ATMEGA16L-8AU ATMEGA16L-8AU ATMEGA16L-8AU
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA16L-8AU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 0.5120 KB 16 KB 512 KB 16 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers