MCU 8-Bit AVR 128KB Flash 2.5/3.3/5V
MCU 8-Bit AVR 128KB Flash 2.5/3.3/5V
Manufacturer: Microchip Technology
Win Source Part Number: 1322692-ATMEGA1284-P
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: AVR
Speed: 20MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA1284PU
Base Product Number: ATMEGA1284
RoHS Status: ROHS3 Compliant
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 40-PDIP
IC MCU 8BIT 128KB FLASH 40DIP Product overview: ATMEGA1284-PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1284-PU can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, DIP-40; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 40DIP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU AVR 128KB FLSH 4KB EE16KB SRAM-20 MHz
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1278235 | 1278235P | 1322692-ATMEGA1284-PU | ATMEGA1284-PU-ND | 685-ATMEGA1284-PU | 68T2555 | ATMEGA1284-PU | ATMEGA1284-PU | ATMEGA1284-PU |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB | 4 KB | 128 KB | 4 KB | |||||
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; PDIP; Other; PDIP | CDIP; Other; 40-DIP (0.600", 15.24mm) | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | Other; Tube | CDIP; Other; DIP | CDIP; Other; 40-DIP (0.600\", 15.24mm) | ||
| Pin Count | 44 | 44 | 40 | 40 |