Microchip Technology, Inc. Microcontrollers ATMEGA128-16AU

Description
ATMEGA128-16AU
Request a Quote Datasheet
Description
ATMEGA128-16AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278227
Microcontrollers 1278227
ATMEGA128-16AU

ATMEGA128-16AU

Supplier's Site
Microcontrollers - 1278227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278227P
Microcontrollers 1278227P
ATMEGA128-16AU

ATMEGA128-16AU

Supplier's Site
Microcontroller IC - ATMEGA128-16AU - Richardson RFPD
Downers Grove, IL, United States
Microcontroller IC
ATMEGA128-16AU
Microcontroller IC ATMEGA128-16AU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Microcontrollers - ATMEGA128-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA128-16AU-ND
Microcontrollers ATMEGA128-16AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA128-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA128-16AU
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA128-16AU
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: ATMEGA128-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: ATMEGA128-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA128-16AU - 010389-ATMEGA128-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA128-16AU
010389-ATMEGA128-16AU
Embedded - Embedded - Microcontrollers - ATMEGA128-16AU 010389-ATMEGA128-16AU
Manufacturer: Microchip Technology Win Source Part Number: 010389-ATMEGA128-16A U Packaging: Reel - TR Core Processor: AVR Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Family Name: ATMEGA128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): VMX51C1020-14-QCG; VMX51C1020-14-QC; ATMEGA128-16AIR; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010389-ATMEGA128-16AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 53
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): VMX51C1020-14-QCG; VMX51C1020-14-QC; ATMEGA128-16AIR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATMEGA128-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA128-16AU
Microcontrollers ATMEGA128-16AU
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA128-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA128-16AU
Microcontrollers ATMEGA128-16AU
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip - 99AC3830 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip
99AC3830
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip 99AC3830
MCU, 8BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA128-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA128-16AU
Embedded - Microcontrollers ATMEGA128-16AU
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA128-16AU
8-bit Microcontrollers - MCU ATMEGA128-16AU
8-bit Microcontrollers - MCU 128kB Flash 4kB EEPROM 53 I/O Pins

8-bit Microcontrollers - MCU 128kB Flash 4kB EEPROM 53 I/O Pins

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA128-16AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA128-16AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA128-16AU
128KB 4.5V~5.5V AVR 4KB 16MHz FLASH 53 TQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 4.5V~5.5V AVR 4KB 16MHz FLASH 53 TQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATMEGA128-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA128-16AU
Microcontrollers ATMEGA128-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA128-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA128-16AU
Microcontrollers ATMEGA128-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA128-16AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA128-16AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA128-16AU
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278227 1278227P ATMEGA128-16AU ATMEGA128-16AU-ND 685-ATMEGA128-16AU 010389-ATMEGA128-16AU ATMEGA128-16AU 99AC3830 ATMEGA128-16AU ATMEGA128-16AU ATMEGA128-16AU ATMEGA128-16AU ATMEGA128-16AU
Product Name Microcontrollers Microcontrollers Microcontroller IC Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA128-16AU Microcontrollers Mcu, 8Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 4 KB 4 KB 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 128 KB 128 KB 4 KB 4 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP TQFP; Other; 64-TQFP Other; Tray QFP; TQFP; Other; 64-TQFP (14x14) QFP; Other; 64-TQFP TQFP; Other; TQFP QFP; TQFP QFP; TQFP; Other; 64-TQFP QFP
Pin Count 64 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C161OLM3VHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers