RS Components, Ltd. Datasheets for Complex Programmable Logic Devices (CPLD)
Complex programmable logic devices (CPLDs) are integrated circuits (ICs) or chips that application designers configure to implement digital hardware such as mobile phones. CPLDs can handle significantly larger designs than simple programmable logic devices (SPLDs), but provide less logic than field programmable gate arrays (FPGAs).
Complex Programmable Logic Devices (CPLD): Learn more
| Product Name | Notes |
|---|---|
| 10NS, 100 TQFP, IND TEMP, GREEN | |
| 10NS, 44 PLCC, IND TEMP, GREEN | |
| 10NS,250 GATES EPLD,20 PIN PLCC,5V GREEN | |
| 15NS, 100 TQFP, IND TEMP, GREEN | |
| CPLD 2.5K Gates 24 Macro Cells 50MHz 5V | |
| CPLD 750 Gates 32 Macro Cells 50MHz 5V | |
| CPLD ATF1500 1.5K Gates 64 Macro Cells | |
| CPLD ispMACH4000V 128cell 168MHz TQFP100 | |
| CPLD ispMACH4000V 32cell 168MHz TQFP44 | |
| CPLD ispMACH4000V 64cell 168MHz TQFP44 | |
| CPLD ispMACH4000V 64cell 168MHz TQFP48 | |
| CPLD ispMACH4000ZE 32cell 172MHz TQFP48 | |
| CPLD MachXO2-1200HC 2.5V/3.3V TQFP100 | |
| CPLD MachXO2-2000HC 2.5V/3.3V TQFP100 | |
| CPLD Max II EPM240GT100C5N, TQFP100 | |
| CPLD Max II EPM570T144C5N, TQFP144 | |
| CPLD, 15NS, 44 TQFP, IND TEMP, GREEN | |
| CPLD, 15NS, TSSOP, IND TEMP, GREEN | |
| CPLD, MAX V, 128 cell 118.3MHz, EQFP64 | |
| CPLD, MAX V, 128 cell 184.1MHz, TQFP100 | |
| CPLD, MAX V, 192 cell 184.1MHz, TQFP100 | |
| CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP | |
| CPLD, MAX V, 570 LE, 79 I/O, TQFP100 | |
| TQFP, IC, EPM1270T144C5N |