Microchip Technology, Inc. Microcontrollers ATMEGA8-16PU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDIP28
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDIP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA8-16PU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDIP28

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDIP28

Supplier's Site Datasheet
Microcontrollers - 1310338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310338
Microcontrollers 1310338
8 Bit Microcontroller 8KB Flash PDIP

8 Bit Microcontroller 8KB Flash PDIP

Supplier's Site
Microcontrollers - 1310338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310338P
Microcontrollers 1310338P
8 Bit Microcontroller 8KB Flash PDIP

8 Bit Microcontroller 8KB Flash PDIP

Supplier's Site
Microcontrollers - ATMEGA8-16PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8-16PU-ND
Microcontrollers ATMEGA8-16PU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 28-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 28-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8-16PU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8-16PU
IC MCU 8BIT 8KB FLASH 28DIP Product overview: ATMEGA8-16PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8-16PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28DIP Product overview: ATMEGA8-16PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8-16PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8-16PU - 1149442-ATMEGA8-16PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8-16PU
1149442-ATMEGA8-16PU
Embedded - Embedded - Microcontrollers - ATMEGA8-16PU 1149442-ATMEGA8-16PU
Manufacturer: Atmel Win Source Part Number: 1149442-ATMEGA8-16PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Embedded Design & Development, Imaging, Video & Vision, Industrial, Motor Drive & Control, Multimedia, Portable Devices, Sensing & Instrumentation, Wireless

Manufacturer: Atmel
Win Source Part Number: 1149442-ATMEGA8-16PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Embedded Design & Development, Imaging, Video & Vision, Industrial, Motor Drive & Control, Multimedia, Portable Devices, Sensing & Instrumentation, Wireless

Buy Now
Microcontrollers - ATMEGA8-16PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8-16PU
Microcontrollers ATMEGA8-16PU
IC MCU 8BIT 8KB FLASH 28DIP

IC MCU 8BIT 8KB FLASH 28DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Dip-28; Product Range Microchip - 68T3197 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Dip-28; Product Range Microchip
68T3197
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Dip-28; Product Range Microchip 68T3197
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, DIP-28; Product Range:AVR ATmega Family ATmega8 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, DIP-28; Product Range:AVR ATmega Family ATmega8 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP RoHS Compliant: Yes

Supplier's Site Datasheet
MCU, 8BIT 8KB FLASH 16MHZ 5V 28PDIP - 70124043 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8BIT 8KB FLASH 16MHZ 5V 28PDIP
70124043
MCU, 8BIT 8KB FLASH 16MHZ 5V 28PDIP 70124043
MCU, 8BIT 8KB FLASH 16MHZ 5V 28PDIP

MCU, 8BIT 8KB FLASH 16MHZ 5V 28PDIP

Supplier's Site
Microcontrollers - ATMEGA8-16PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8-16PU
Microcontrollers ATMEGA8-16PU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 28-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 28-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8-16PU
8-bit Microcontrollers - MCU ATMEGA8-16PU
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins

8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8-16PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8-16PU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8-16PU
IC MCU 8BIT 8KB FLASH 28DIP

IC MCU 8BIT 8KB FLASH 28DIP

Supplier's Site
Embedded - Microcontrollers - ATMEGA8-16PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8-16PU
Embedded - Microcontrollers ATMEGA8-16PU
IC MCU 8BIT 8KB FLASH 28DIP

IC MCU 8BIT 8KB FLASH 28DIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8-16PU 1310338 1310338P ATMEGA8-16PU-ND 685-ATMEGA8-16PU 1149442-ATMEGA8-16PU ATMEGA8-16PU 68T3197 70124043 ATMEGA8-16PU ATMEGA8-16PU ATMEGA8-16PU ATMEGA8-16PU
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA8-16PU Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Dip-28; Product Range Microchip MCU, 8BIT 8KB FLASH 16MHZ 5V 28PDIP Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash EEPROM; EEPROM Flash; FLASH EEPROM; Flash Flash; FLASH
Package Type CDIP; Other; DIP28 CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP CDIP; Other; "28-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 28-DIP (0.300", 7.62mm) CDIP; Other; DIP PDIP CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; 28-DIP (0.300\", 7.62mm)
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details