RS Components, Ltd. Datasheets for Cable Trays
Cable trays are rigid-type trays used as raceways for cables and wires.
Cable Trays: Learn more
| Product Name | Notes |
|---|---|
| 1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873) Tray/Basket Type = Light Duty Tray... | |
| A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 100 mm Depth = 30mm Material = Electrogalvanised steel | |
| A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 100 mm Depth = 54mm Material = Electrogalvanised steel | |
| A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 150 mm Depth = 30mm Material = Electrogalvanised steel | |
| A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 150 mm Depth = 54mm Material = Electrogalvanised steel | |
| A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth = 30mm Material = Electrogalvanised steel | |
| A wire basket design easily formed on site Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth = 54mm Material = Electrogalvanised steel | |
| All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31) Tray/Basket Type... | |
| Available in widths of 50mm, 75mm, 100mm, and 150mm . Lip height for all widths is 25mm . For light duty applications Tray/Basket Type = Light Duty Tray Length =... | |
| Cable basket tray stainless 304 100x30mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 304 100x54mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 304 150x30mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 304 150x54mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 304 300x30mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 304 300x54mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 304 50x54mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 316 100x30mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 316 100x54mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 316 150x30mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 316 150x54mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 316 300x30mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 316 300x54mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Cable basket tray stainless 316 50x54mm - Cable Conduit, Trunking & Routing - Cable Trays & Baskets | |
| Hot dip galvanised after manufacture Tray/Basket Type = Heavy Duty Tray Length = 3m Width = 100 mm Depth = 50mm Material = Hot Dip Galvanised Steel Series = Swifts... | |
| Perforated 50mm deep PVC cable tray available in three widths: 75, 100 and 150 mm. Cablofil PVC cabe tray can be installed in commercial and industrial environments, indoors or out. | |
| Pre-galvanised straight lengths of medium duty cable tray Tray/Basket Type = Medium Duty Tray Length = 3m Width = 100 mm Depth = 25mm Material = Pre-Galvanised Steel Series =... | |
| Pre-galvanised straight lengths of medium duty cable tray Tray/Basket Type = Medium Duty Tray Length = 3m Width = 150 mm Depth = 25mm Material = Pre-Galvanised Steel Series =... | |
| Pre-galvanised straight lengths of medium duty cable tray Tray/Basket Type = Medium Duty Tray Length = 3m Width = 50 mm Depth = 25mm Material = Pre-Galvanised Steel Series =... | |
| Pre-galvanised straight lengths of medium duty cable tray Tray/Basket Type = Medium Duty Tray Length = 3m Width = 75 mm Depth = 25mm Material = Pre-Galvanised Steel Series =... | |
| Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 100 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts | |
| Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 150 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts | |
| Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 50 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts | |
| Pre-galvanised straight lengths Tray/Basket Type = Light Duty Tray Length = 3m Width = 75 mm Depth = 12mm Material = Pre-Galvanised Steel Series = Swifts | |
| RS steel perforated cable tray is made from Sendzimir galvanized steel which is perforated and edge rolled. The ends of the tray are reduced allowing the easy joining of two... | |
| This heavy duty swifts cable tray systems features a distinctive slot pattern which provides installers with total flexibility for the positioning of nuts and bolts, cable ties and all auxiliary... | |
| Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 100 mm Depth =... | |
| Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 150 mm Depth =... | |
| Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 200 mm Depth =... | |
| Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth =... |