RS Components, Ltd. Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
Actuator D/ Acting 2013NM 2057NL 2057NT
Actuator D/Acting 2013NM 2057NL 2057NT
Actuator D/Acting for 2013NM
Actuator S/Acting 2013NM 2057NL 2057NT
Actuator S/Acting Spring for 2013NM
Actuator valve M800
CP Actuator 24V 2 Wires
CP Actuator 24V 3 Wires
Electrohydraulic actuator, 1000 N, 20 mm
Electromotoric actuator 100 N for combi
Electromotoric actuator, 160 N, 2.5 mm,
Electromotoric actuator, 1600 N, 20/40 m
Electromotoric actuator, 170 N, 0.8m, AC
Electromotoric actuator, 200 N, 15 mm, A
Electromotoric actuator, 200 N, 2.5 mm,
Electromotoric actuator, 200 N, 5.5 mm,
Electromotoric actuator, 300 N, for valv
Electromotoric actuator, 400 N, 5.5 mm,
Electromotoric actuator, 800 N, 20 mm, A
Electromotoric actuators 100 N for valve
Electromotoric rotary actuator for ball
GMA321.9E - Elektromotorischer Drehantri
Kit d'adaptation pour vanne non SAUTER,
Kit d'adaptation SAUTER Standard/AVM322R
Kit d'adaptation SAUTER V6R,B6R/AVM322Re
REGULATEUR THERMOSTATIQUE
RS PRO CP5A2 Valve Actuator
SAUTER REGULATION AVM105SF132
SAUTER REGULATION AVM115SF132
SAUTER REGULATION AVM321F110
SAUTER REGULATION AVM321SF132
SAUTER REGULATION AVM322SF132R
SAUTER REGULATION AXM217SF402
SAUTER REGULATION AXS315SF102
SAUTER REGULATION AXT311F110
SAUTER REGULATION AXT311F112
Schneider Electric 8800650000
Schneider Electric MVB56 Valve Actuator
Siemens SAS31.00 / S55158-A106
Siemens SAS31.03 / S55158-A107
Siemens SAS61.03 / S55158-A100
Siemens SAX31.00 / S55150-A105
Siemens SAX61.03 / S55150-A100
Siemens SKB62 / BPZ:SKB62 Valve Actuator
Siemens SKC32.60 / BPZ:SKC32.60
Siemens SKC60 / BPZ:SKC60 Valve Actuator
Siemens SKC62 / BPZ:SKC62 Valve Actuator
Siemens SKD60 / BPZ:SKD60 Valve Actuator
Siemens SKD62 / BPZ:SKD62 Valve Actuator
SKB62/MO Valve actuator 2800N Modbus
SSA331.00 - Elektromotorische Stellantri
SSA81.1 - Elektromotorischer Stellantrie
SSB161.05HF 200N Actuator
SSB161.05HF/00 Valve actuator 200N