Microchip Technology, Inc. Embedded Microcontroller MCU ATMEGA256RFR2-ZU

Description
IC RF TXRX+MCU 802.15.4 64VFQFN Product overview: ATMEGA256RFR2-ZU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATMEGA256RFR2-ZU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 64VFQFN Product overview: ATMEGA256RFR2-ZU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATMEGA256RFR2-ZU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 879-ATMEGA256RFR2-ZU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
879-ATMEGA256RFR2-ZU
Embedded Microcontroller MCU 879-ATMEGA256RFR2-ZU
IC RF TXRX+MCU 802.15.4 64VFQFN Product overview: ATMEGA256RFR2-ZU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATMEGA256RFR2-ZU can be used for catalog matching and distributor lookup.

IC RF TXRX+MCU 802.15.4 64VFQFN Product overview: ATMEGA256RFR2-ZU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATMEGA256RFR2-ZU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip - 15AC6070 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip
15AC6070
Mcu, 8Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip 15AC6070
MCU, 8BIT, ATMEGA, 16MHZ, QFN-64; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:38I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 16MHZ, QFN-64; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:38I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 879-ATMEGA256RFR2-ZU 15AC6070
Product Name Embedded Microcontroller MCU Mcu, 8Bit, Atmega, 16Mhz, Qfn-64; Product Range Microchip
Clock Speed 16 MHz 16 MHz
RAM 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts
Serial Interface JTAG, SPI, I2C, UART
Package Type Other; Tray Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7602AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers