RS Components, Ltd. Datasheets for HVAC Controllers
HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired levels.
HVAC Controllers: Learn more
| Product Name | Notes |
|---|---|
| 2.5A 240V Electronic Fan Spd Controller | |
| 230mm/300mm controller | |
| A2P fan interface,0-10V to PWM converter | |
| DCP fan controller,alarm, 10-57V, 20-40C | |
| DCP fan controller,alarm, 10-57V, 35-55C | |
| ebm-papst CECXX2040MC-R | |
| ebm-papst CECXX3555MC-R | |
| EC FAN CONTROLLER ADJ MAX & MIN SPEEDS | |
| EC PCB FAN CONTROLLER 5 ADJ SETTINGS | |
| EC PCB FAN CONTROLLER ADJ MAX & MIN | |
| EC PCB FAN SPEED CONTROLLER 0 - 100% | |
| Fan speed switch, 3-stage | |
| FCA-M-2.3.1 Fan Coil Actuator, PWM, MDRC | |
| Ph.angle Motor Speed Controller 230V 10A | |
| PWM fan controller module,4 fans,12-48V | |
| Schneider Electric LV434211 | |
| Schneider Electric NSYCCOTHOF | |
| SK Speed control, for fan-and-filter uni | |
| Speed Controller, Fans | |
| T series surface mount speed controller | |
| TMS EC DC fan controller development kit | |
| TMS EC DC fan controller, 12-57V, alarm | |
| TopTherm speed control, 2-pole 100-230V | |
| United Automation A72297 | |
| United Automation VAC2-1/RFI | |
| United Automation VAC2-3/RFI | |
| VAC2-15E 4kW 230VAC 15A | |
| VAC2/S-15E (4kW) Switched 230VAC 15A |