Manufacturer: Microchip Technology
Win Source Part Number: 079267-ATSAMA5D31A-C
Packaging: Reel - TR
Core Processor: ARM Cortex-A5
Number of I/O: 160
Program Memory Size: 160KB (160K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x12b
Family Name: ATSAMA5D31A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-LFBGA (15x15)
Speed(Frequency): 536MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Alternative Parts (Cross-Reference): R7S721011VCBG; R7S721011VCBG#AC0; R7S721011VLBG;
Introduction Date: May 28, 2008
ECCN: 5A992.c
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
ARM-ASeries 536MHz BGA-324 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 32BIT 160KB ROM 324LFBGA
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 079267-ATSAMA5D31A-CU | ATSAMA5D31A-CU | ATSAMA5D31A-CU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMA5D31A-CU | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microprocessors |
| Data Bus | 32 Bit | ||
| Life Cycle Stage | Active | ||
| Clock Speed | 536 MHz | 536 MHz | |
| RAM | 160 KB | ||
| ROM Type | ROM; ROM |