IC MCU 32BIT 1MB FLASH 64VQFN Product overview: ATSAME53J20A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME53J20A-MU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
Win Source Part Number: 1176663-ATSAME53J20A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM E53
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.63V
Alternative Parts (Cross-Reference): ATSAME53J20A-MU.;
ECCN: 5A992C
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAME53
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 120MHz, CMOS
MCU, ARM CORTEX-M4F, 120MHZ, QFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64VQFN
ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 64 QFN PKG 85C
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 1MB FLASH 64VQFN
IC MCU 32BIT 1MB FLASH 64VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAME53J20A-MU | ATSAME53J20A-MU-ND | 1176663-ATSAME53J20A-MU | ATSAME53J20A-MU | 23AC2425 | ATSAME53J20A-MU | ATSAME53J20A-MU | ATSAME53J20A-MU | ATSAME53J20A-MU | ATSAME53J20A-MU |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, Arm Cortex-M4F, 120Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| RAM | 256 KB | 256 KB | 1000 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.63 volts | 1.71 to 3.63 volts | |||||
| Serial Interface | Ethernet/I2S/SPI/USB | SPI; UART; USART; USB |