Manufacturer: Microchip Technology
Win Source Part Number: 852204-ATTINY1617-MN
Series: tinyAVR™ 1, Functional Safety (FuSa)
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 22
Family Name: ATTINY1617
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY1617-MNRCT, ATTINY1617-MNRTR, ATTINY1617-MNRDKR
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1617-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1617-MNR can be used for catalog matching and distributor lookup.
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
8-bit Microcontrollers - MCU 20MHZ QFN 85C GRN
IC MCU 8BIT 16KB FLASH 24VQFN
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
MCU, 8BIT, AVR, 20MHZ, QFN-24; Product Range:AVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:24Pins; MCU Case Style:QFN; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART;RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 24VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852204-ATTINY1617-MNR | 685-ATTINY1617-MNR | ATTINY1617-MNRDKR-ND | ATTINY1617-MNR | ATTINY1617-MNR | ATTINY1617-MNR | 02AJ9996 | ATTINY1617-MNR |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY1617-MNR | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 20Mhz, Qfn-24; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| I/O Ports | 22 | 22 | 22 | 22 | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 0.2560 KB | 16 KB |