Microchip Technology, Inc. Microcontrollers AT89S51-24PU

Description
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89S51-24PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S51-24PU-ND
Microcontrollers AT89S51-24PU-ND
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89S51-24PU - 090790-AT89S51-24PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S51-24PU
090790-AT89S51-24PU
Embedded - Embedded - Microcontrollers - AT89S51-24PU 090790-AT89S51-24PU
Manufacturer: Microchip Technology Win Source Part Number: 090790-AT89S51-24PU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Family Name: AT89S51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): IA8X44PDW40IR3; IA8X44PDW40I3; DS89C450-MNG+; DS89C430-MNL; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 090790-AT89S51-24PU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Family Name: AT89S51
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): IA8X44PDW40IR3; IA8X44PDW40I3; DS89C450-MNG+; DS89C430-MNL;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1278151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278151
Microcontrollers 1278151
Microcontroller 8051, 4K Flash, 24MHz

Microcontroller 8051, 4K Flash, 24MHz

Supplier's Site
Microcontrollers - 1278151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278151P
Microcontrollers 1278151P
Microcontroller 8051, 4K Flash, 24MHz

Microcontroller 8051, 4K Flash, 24MHz

Supplier's Site
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT89S51-24PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89S51-24PU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89S51-24PU
IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT89S51-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT89S51-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S51-24PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89S51-24PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89S51-24PU
Microcontrollers AT89S51-24PU
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S51-24PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S51-24PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S51-24PU
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89S51-24PU
8-bit Microcontrollers - MCU AT89S51-24PU
8-bit Microcontrollers - MCU 4kB Flash 128B RAM 33MHz 4.0V-5.5V

8-bit Microcontrollers - MCU 4kB Flash 128B RAM 33MHz 4.0V-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - AT89S51-24PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S51-24PU
Embedded - Microcontrollers AT89S51-24PU
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT89S51-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S51-24PU
Microcontrollers AT89S51-24PU
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - AT89S51-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S51-24PU
Microcontrollers AT89S51-24PU
8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89S51-24PU-ND 090790-AT89S51-24PU 1278151 1278151P 685-AT89S51-24PU AT89S51-24PU AT89S51-24PU AT89S51-24PU AT89S51-24PU AT89S51-24PU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89S51-24PU Microcontrollers Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 4 KB 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details