RS Components, Ltd. Datasheets for Time Delay Relays
Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
Time Delay Relays: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ⢠Digital timer. ⢠4-Digit LED display. ⢠Panel mounting. ⢠Operation with one set value. ⢠Single contact output for timing control (ON/OFF). ⢠External start input. ⢠Start... | |
| 11 pin (Round Format) Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1 - 10 min, 1 - 10 s, 1 - 100 h... | |
| 17.5mm wide. Multi-function. Screw terminals. LED status indication. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Self-extinguishing case. AgNi Contact material. SPDT contacts... | |
| 17.5mm wide. Multi-function. Screw terminals. LED status indicator. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Self-extinguishing case Supply Voltage = 24 -... | |
| 22.5 mm wide. Time scales: 0.05s â 3 minutes. Wide supply range 24 â 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24 - 240 V... | |
| 22.5 mm wide. Time scales: Type 83.82 - 0.05s â 10 days. Wide supply range 24 â 240 Vac/dc. 35 mm DIN rail (EN 60715) mount Supply Voltage = 24... | |
| 25°C to +60°C. Approx. 5% setting tolerance. <1% repeat tolerance Supply Voltage = 100 - 127 V ac, 24 V ac/dc Time Range = 0.05 - 100 h, 0.05 -... | |
| 25°C to +60°C. Approx. 5% setting tolerance. <1% repeat tolerance Supply Voltage = 110 - 240 V ac, 24 V ac/dc Time Range = 0.05 - 100 h, 0.05 -... | |
| 3RP1 electronic time relays are used for all time-delayed switching processes in controllers and starting protection circuits. They satisfy all requirements as to precision, reliability and shock resistance as well... | |
| 7 functions. 7 time ranges. Wide range input. Change the time range during operation. Change the functional operation in de-energised state. High repeat accuracy. Integrated overvoltage protection. LED status display. | |
| 7 time ranges. Wide range input. Change the time range during operation. Change the functional operation in de-energised state. High repeat accuracy. Integrated overvoltage protection. LED status display. Slim design... | |
| 8 functions selected via rotary switch. 7 time ranges, adjustable using rotary knob. Wide-range power supply. LED status display Supply Voltage = 24 - 240 V ac/dc Time Range =... | |
| 8 or 10 functions configurable via rotary switch. 8 time ranges adjustable via rotary switch. Universal input with wide voltage range. With time lapse interruption / time addition. Connection option... | |
| 83.91 - Asymmetrical flasher with multi-voltage and a single pole contact arrangement. 22.5 mm wide. Timing ranges: 0.05s â 10days. Wide supply range of 24 â 240 Vac/dc. 35 mm... | |
| 841 series current sensing relays which allow the user to monitor the current of one circuit (1 to 8 A) and switch another circuit in case of an over current... | |
| A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 KΩ Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 -... | |
| Adjustable timers, designed for pneumatic circuits. When a control signal a is emitted, the tank starts to fill up through the lower limiter. When the scheduled time has elapsed, the... | |
| Can be manually reset during the run-back period. DPDT contact configuration. Contact rating: 16A @ 250Vac resistive load. Connection via 6·35 x 0.8 mm terminals suitable for 0·25in receptacles. Minimum... | |
| Chronos 2 time delay relays from Crouzet are supplied with Relay or Solid-State output and have the option of connecting an external power supply to the control input. Supply Voltage... | |
| Compact timer relay in 6.2 mm housing for controlling time sequences. The time is set on the front of the device using a labelled thumb wheel, which is recessed to... | |
| Configurable flasher frequency, pulse time â 1 or 10 s. Pulse time = pause time. Begin with pulse. Repeat accuracy <0.5 % + 10 ms. 2-voltage version. LED indicators for... | |
| Electromechanical or solid state relay outputs. 4 functions: On Delay, On Pulse, Symmetrical recycling, Fixed Pulse (0.5s) delayed. 4 timescales: 0.1s to 3s, 3s to 60s, 1 min to 20... | |
| Electronic time relay. Function: 711 - star-delta . Wide range input. 5 A to 250 V contact capacity. Simple adjustment via potentiometer with absolute display. LEDs for status display Supply... | |
| Electronic time relay. Function: Response delay. Wide range input. 5 A to 250 V contact capacity. Simple adjustment via potentiometer with absolute display. LEDs for status display Supply Voltage =... | |
| Electronic timer relay. Function: Off delay (211). Wide range input. Contact rating 5 A at 250 V. Simple adjustment via potentiometer with absolute display. LEDs for status display Supply Voltage... | |
| Finder 84 Series multi function SMARTimer with NFC technology to connect to the Finder Toolbox smartphone app. The 84 series allows NFC smartphone programming and classic on device programming. The... | |
| Flexible functionality with wide range applications. Tamper proof with key lock function. Selectable up/down counting modes - to show elapsed/remaining time. 3 Digit LCD for preset time and run time. | |
| Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 115 V ac... | |
| Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 12 V dc... | |
| Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 230 - 240... | |
| Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 230 V ac... | |
| Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 24 V ac... | |
| Function - 111 . An instantaneous setting is available for testing. Screwdriver adjustable timer settings. Excellent noise resistance. 8 and 14 pin rectangular format Supply Voltage = 24 V dc... | |
| Function - 111, 191, 211, 421, 451, 611. 6 time ranges. High input/output isolation. Multi-voltage (24-240Vac/dc) output independent from the input voltage. 17.5mm wide Supply Voltage = 24 - 240... | |
| Function - 111. 6 time ranges. Wide voltage range. Contact material: AgCdO Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20... | |
| Function - 111. Delays live voltage supply of a load. Assembly on 35 mm rail (EN50022). Supply Voltage = 12 - 230 V ac Time Range = 0.1 s -... | |
| Function - 111. Short circuit and reverse polarity protected. LED indication of power and output. 400mA output rating on a.c. types. 200mA output rating on d.c. types. Depth: 47.5mm Supply... | |
| Function - 111 Supply Voltage = 110 V ac Time Range = 1.5 - 30 min Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of... | |
| Function - 111 Supply Voltage = 110 V ac Time Range = 3 - 60 s Mode of Operation = ON Delay Energise Mounting Type = Plug In Number of... | |
| Function - 211. 6 time ranges. Wide voltage range. Contact material AgCdO Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20... | |
| Function - 211. Plugs in between a relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb wheel potentiometer... | |
| Function - 311. 4 time ranges. Rotary range selector and timing trimmer. Wide voltage range. Contact material: AgNi Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05... | |
| Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 110 V ac, 120 V ac Time Range = 0.1 - 3 min Mode of Operation =... | |
| Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 110 V ac, 120 V ac Time Range = 1 - 30 s Mode of Operation =... | |
| Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 220 V ac, 240 V ac Time Range = 0.1 - 3 min Mode of Operation =... | |
| Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 220 V ac, 240 V ac Time Range = 1 - 30 s Mode of Operation =... | |
| Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 24 V ac/dc Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay... | |
| Function - 311. LED indication of power on. 22.5mm wide Supply Voltage = 24 V ac/dc Time Range = 1 - 30 s Mode of Operation = True OFF Delay... | |
| Function - 311. Self-extinguishing case. Contact rating: 5A @ 250Vac. 22.5mm wide Supply Voltage = 24 V dc, 24 - 240 V ac Time Range = 0.6 - 160 s... | |
| Function - 421. 6 time ranges. Wide voltage range. Contact material AgCdO Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20... | |
| Function - 451. Self extinguishing case. AgNi Contact Material. 17.5mm wide Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h... | |
| Function 111. 11 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. Suitable for plug-in or panel mounting... | |
| Function 111. 8 pin. Panel or base mount. 2 LED status indicators. Precision timing by micro-controller Supply Voltage = 12 - 240 V dc, 24 - 240 V ac Time... | |
| Function 111. 8 pin. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering. DPDT contact configuration. AgCdO contact material... | |
| Function 111. Can be panel mounted from 48 x 48mm front bezel or chassis/DIN rail mounted via a plug-in socket. LED indication of power on and relay energised. DPDT contact... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 0.5 - 20 s Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 1.5 - 30 min Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 3 - 60 min Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 110 V ac Time Range = 5 - 200 s Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 12 V dc Time Range = 1.5 - 30 min Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 12 V dc Time Range = 5 - 200 s Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 24 V dc Time Range = 0.5 - 20 s Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 24 V dc Time Range = 1.5 - 30 min Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 24 V dc Time Range = 5 - 200 s Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 240 V ac Time Range = 0.5 - 20 s Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 240 V ac Time Range = 1.5 - 30 min Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 240 V ac Time Range = 3 - 60 min Mode... | |
| Function 111. LED indication of power on and relay energised. DPDT contact configuration. AgCdO contact material Supply Voltage = 240 V ac Time Range = 5 - 200 s Mode... | |
| Function 111. Plugs in between an 11 pin plug relay and its socket, enabling the relay to be operated as a time relay. Fine time setting achieved by a thumb... | |
| Function 111. Plugs into 8 pin relay bases into which RS, or other, 8 pin relays can be fitted. Fine time setting achieved by a thumb wheel potentiometer with the... | |
| Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 110 V ac, 120 V ac Time Range = 0.1 - 3 min Mode of Operation = True... | |
| Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 110 V ac, 120 V ac Time Range = 1 - 30 s Mode of Operation = True... | |
| Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 220 V ac, 240 V ac Time Range = 0.1 - 3 min Mode of Operation = True... | |
| Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 220 V ac, 240 V ac Time Range = 1 - 30 s Mode of Operation = True... | |
| Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 24 V ac/dc Time Range = 0.1 - 3 min Mode of Operation = True OFF Delay Mounting... | |
| Function 311. LED power status indicator. Contact material AgCdO Supply Voltage = 24 V ac/dc Time Range = 1 - 30 s Mode of Operation = True OFF Delay Mounting... | |
| Function 311. Rectified output for DC contactor coil. Dual chamber box terminal strips. Integrated labelling plate. 22.5mm wide Supply Voltage = 100 - 127 V ac Time Range = 0.05... | |
| Function 311. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering . 45 x 45mm panel cut-out. Contact material... | |
| Function- 111. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time... | |
| Function- 211. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time... | |
| Function- 421. Encapsulated solid state timers. Reset by removing the power supply. Reset time 50 ms. Output sink current 150 mA Supply Voltage = 10 - 30 V dc Time... | |
| Function-211. Direct reading scales for fast,positive adjustment. 2 LED indication. Contact Material,AgCdO. 22.5mm wide Supply Voltage = 220 - 240 V ac Time Range = 0.3 - 30 s Mode... | |
| Function-211. Direct reading scales for fast,positive adjustment. 2 LED indication. Contact Material,AgCdO. 22.5mm wide Supply Voltage = 24 V ac/dc Time Range = 0.1 - 10 s Mode of Operation... | |
| Function-211. Direct reading scales for fast,positive adjustment. 2 LED indication. Contact Material,AgCdO. 22.5mm wide Supply Voltage = 24 V ac/dc Time Range = 0.3 - 30 s Mode of Operation... | |
| Function: 421. SPDT: the motor is wired via the N/O contact of the micro-switch, the load being wired to the N/C contact of the same switch. DPDT: the motor is... | |
| Function: 651. Panel mount or base and DIN rail mount using relay socket. 2 LED status indicators. Gate inhibit on all timing functions. Precision timing by micro-controller. For base, please... | |
| Functions â 111, 211, 421, 431, 454, 611, 612. SPDT contact configuration. Parallel load to the voltage related control inputs is possible. Wide voltage range. LEDs for status indication. Operating... | |
| Functions â 111,211, 421, 431, 611, 612. Direct reading scales for fast positive adjustment. Rotary switch selection of desired function. LEDs for status indication. 22.5mm wide Supply Voltage = 24... | |
| Functions â 111. 1 time range per model. Direct reading scales for fast positive adjustment . LEDs for status indication. Operating temperature range: -20°C â +60°C. Contact material: AgCdO. 22.5mm... | |
| Functions â 111. Parallel load to the voltage related control inputs is possible. Wide voltage range. LEDs for status indication. Operating temperature range: -20°C â +60°C. Contact material: AgSnO² 22.5mm... | |
| Functions â 652 and 662. AgCdO contact material. 17.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 - 20 min, 0.1 - 20 s, 0.1... | |
| Functions - 111, 141, 211, 421, 451, 452, 611, 612. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range... | |
| Functions - 111, 141, 211, 421, 451, 452, 611, 612. All 8 listed functions operate with 2 x delayed contacts or 1x delayed and 1 x instantaneous contact offering 16... | |
| Functions - 111, 141, 211, 421, 451, 452, 612. Installation design. 7 time ranges. Wide voltage range. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range =... | |
| Functions - 111, 211, 421, 451, 612 Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 min - 60 h, 0.6 s - 60 min Mode of... | |
| Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 110 - 125 V... | |
| Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 12 V ac/dc Time... | |
| Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 230 - 240 V... | |
| Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 24 V ac/dc Time... | |
| Functions - 111, 412, 421, 611. Delay or timeout functions at power-on, configurable by DIL switch. LED indicator for power-on and output status Supply Voltage = 48 V ac/dc Time... | |
| Functions - 111, 421, 611, 612. Contact rating (res), stock no 329-137 , 8A @ 250Vac, stock no 329-222 , 5A @ 240Vac Supply Voltage = 10.5 - 265 V... | |
| Functions - 111, 421, 611, 612. On-delay function is AC/DC, other functions are AC. Thyristor output. Voltage should not be applied without a load connected. 22.5mm wide Supply Voltage =... | |
| Functions - 111, 421, 611, 612 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 -... | |
| Functions - 111,211,421,451,611, 612. 4 digit. Four button time setting, 2 line display, actual time shown alongside set time. Symbols indicate function, status of output relay and power input. Programme... | |
| Functions - 111,211,421,451,612 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc... | |
| Functions - 121, 211, 411, 453, 662. LCD display can be set to count down or count up. For a suitable base with easy to configure rear terminals see stock... | |
| Functions - 142, 142 x 2, 411, 661, 454, 142 & 454, 211, 24 hour mode. 2 independent relays - both timed, or one timed and one instantaneous. Auto-start mode... | |
| Functions - 142, 161, 454, 211, 411, 661, 24 hour mode. IP65 (Front Face). External 3Vdc battery back-up to retain clock on 24 hour mode only, at loss of voltage. | |
| Functions - 142,191,211,454,661, external start/reset function. 5 outputs: each can be programmed in timed or instantaneous mode. Access code for security. 100 ms reset time Supply Voltage = 110 V... | |
| Functions - 142,191,211,454,661, external start/reset function. 5 outputs: each can be programmed in timed or instantaneous mode. Access code for security. 100 ms reset time Supply Voltage = 12 -... | |
| Functions - 191, 411 (with 2x independent time ranges), 413, 432, 521 (with 2x independent time ranges), 651, 652. Installation design. Wide voltage range. 35mm wide Supply Voltage = 12... | |
| Functions - 191, 413, 421, 432, (2x independent time ranges), 651, 652. 10 time ranges. Industrial design. Connection of remote potentiometer possible. Zoom voltage of 24-240Vac/dc. 22.5mm wide Supply Voltage... | |
| Functions - 191, 413, 421,(2x independent time ranges) 651, 652. 7 time ranges. Industrial design. Wide voltage range. 22.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range... | |
| Functions - 211 (Off-delay). SPDT contact configuration. Parallel load to the voltage related control inputs is possible. Wide voltage range. LEDs for status indication. Operating temperature range: -20°C â +60°C. | |
| Functions - 211, 451, 511, 521. Contact rating (res), stock no 329-200 , 8A @ 250Vac, stock no 329-238 , 5A @ 240Vac Supply Voltage = 10.5 - 265 V... | |
| Functions - 211, 451, 511, 521 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 -... | |
| Functions - 421, 441. Self extinguishing case. AgNi Contact Material. 17.5mm wide Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100... | |
| Functions - 421. Parallel load to the voltage related control inputs is possible. Wide voltage range . LEDs for status indication. Operating temperature range: 20 to +60°C. Contact material: AgSn02... | |
| Functions - 611. Wide voltage range. LEDs for status indication. Contact rating: 8A @ 250Vac. SPDT contacts. Operating temperature range: -20°C to +60°C. Contact material: AgSnO2 Supply Voltage = 24... | |
| Functions - 612. Wide voltage range. 2 LED indication. 4A @ 250V. SPDT contact configuration. 22.5mm wide Supply Voltage = 200 - 240 V ac, 24 V ac/dc Time Range... | |
| Functions - 651, 652, 661, 662. Wide voltage range. LEDs for status indication. Contact rating: 8A @ 250Vac. Operating temperature range: -20°C â +60°C. Contact material: AgSnO2 Supply Voltage =... | |
| Functions - 651, 652. Installation design. 7 time ranges. Wide voltage range. 17.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h... | |
| Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts Supply Voltage = 10.5 - 265 V ac/dc Mode of Operation = Asymmetrical... | |
| Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 min... | |
| Functions - 651, 652. LED indication of output relay energisation. Supply frequency 40 - 440 Hz. AgNi Contact material Supply Voltage = 10.5 - 265 V ac/dc Time Range =... | |
| Functions - 651, 652. Self extinguishing case. AgNi contact material. 17.5mm wide Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100... | |
| Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material Supply Voltage = 110 V ac Time Range = 0.5 - 20... | |
| Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material Supply Voltage = 110 V ac Time Range = 5 - 200... | |
| Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material Supply Voltage = 230 V ac Time Range = 0.5 - 20... | |
| Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material Supply Voltage = 240 V ac Time Range = 0.5 - 20... | |
| Functions - 651. LED indication of power on and relay energised. Supply frequency range 50-60Hz. AgCdO contact material Supply Voltage = 240 V ac Time Range = 5 - 200... | |
| Functions 111,131,191,211,421, 441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load Supply Voltage = 12 - 240 V ac/dc Time Range = 1 - 10 min,... | |
| Functions 111,131,191,211,421, 441,451,521,611,612. 3 wire sensor control option. Electrical life: 100000 operations at rated load Supply Voltage = 24 - 240 V ac/dc, 24 V dc Time Range = 1... | |
| Functions- 161, 211, 411, 454, 661, 662. IP65 (Front Face). Timer may be externally started or the start input may be used as a reset. 4 timing ranges. 45 x... | |
| Functions- 421. Direct reading scales for fast positive adjustment . LEDs for status indication . Operating temperature range: -20°C to +60°C . Contact material: AgCdO. 22.5mm wide Supply Voltage =... | |
| Functions- 711. AgNi contact material. Transfer time adjustable between 0.05s and 1s. 17.5mm wide Supply Voltage = 12 - 120 V ac/dc Time Range = 0.1 - 20 min, 0.1... | |
| Functions:111(2 contacts),161,421 (instantaneous contacts), 421 (2 contacts), 611,612,711,712. Panel or base mount. 2 LED status indicators. Precision timing by micro-controller Supply Voltage = 12 - 240 V dc, 24 -... | |
| Impulse on. Timed switching configurable â 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. | |
| Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 110 - 120 V ac Time Range = 0.8 -... | |
| Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 220 - 240 V ac Time Range = 0.8 -... | |
| Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 24 V ac/dc Time Range = 0.8 - 8 s,... | |
| Independent mounting. For use with A series contactors, A9 to A110 types. Current rating 4A @ 230Vac Supply Voltage = 380 - 440 V ac Time Range = 0.8 -... | |
| KAPPA series K3ZA20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 24 - 240 V ac/dc Time Range... | |
| KAPPA series K3ZI20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc Time Range... | |
| KAPPA series K3ZIF20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V... | |
| KAPPA series K3ZM11 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V... | |
| KAPPA series K3ZM20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc Time Range... | |
| KAPPA series K3ZMF20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets. Supply Voltage = 110 - 240 V ac, 24 V... | |
| KAPPA series K3ZS20 is a time delay relay with Star Delta functionality that has a modern design used for traditional 11-pole sockets. Supply Voltage = 12 - 240 V ac/dc... | |
| Micon 175 Series Asymmetric & Multifunction Timers provide the user with a comprehensive range of timing functions to suit a wide variety of applications. Thanks to the highly versatile Timer... | |
| Motor-driven timer relay. 0.15 s â 30 h, delayed response. 6 switchable time ranges, configurable via front panel. Time lapse display. Front panel 72 x 72 mm Supply Voltage =... | |
| Multi-function & multi-voltage. Functions â 111, 421, 611, 211, 191 and 451. AgCdO contact material. 17.5mm wide. 6 time scales from 0.1s-24h. High input/output isolation. Screw Terminal. IP20 Protection Supply... | |
| Multi-function timer range:. 83.01 - Multi-function & Multi-voltage, single pole. 83.02 - Multi-function & Multi-voltage, double pole (timed + instantaneous options), external time setting potentiometer option. 83.52 - Multi-function &... | |
| Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display. | |
| Multifunction timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high... | |
| Multifunctional time relay with various functions and adjustable times. Timer relays of the ETD series are available for controlling the time sequences in production and process engineering. Adjustable time. Time... | |
| Narrow 6.2 mm housing. Off delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.1 -... | |
| Narrow 6.2 mm housing. Off delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.3 -... | |
| Narrow 6.2 mm housing. Off delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 3 -... | |
| Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.1 -... | |
| Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.3 -... | |
| Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 3 -... | |
| Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 0.1 - 10 s Mode of Operation = Switch ON... | |
| Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 3 - 300 min Mode of Operation = Switch ON... | |
| Narrow 6.2 mm housing. On delay with control contact. Time range adjustable using thumbwheel. LED status display Time Range = 3 - 300 s Mode of Operation = Switch ON... | |
| Narrow 6.2 mm housing. On delay. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.1 - 10 s Mode... | |
| Narrow 6.2 mm housing. On delay. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 3 - 300 s Mode... | |
| Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 0.3 - 30... | |
| Narrow 6.2 mm housing. Symmetrical with pulse start. Time range adjustable using thumbwheel. LED status display Supply Voltage = 19.2 - 30 V dc Time Range = 3 - 300... | |
| Off-delay of 0.5 s to 60 min configurable (depending on type). With auxiliary voltage (nominal voltage). 110 AC â 240 V or 24 Vac / Vdc (depending on type). Control... | |
| OFF-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high... | |
| ON-Delay timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high... | |
| Phoenix Contact professional range of plug in non-latching relays. CAD Drawing = 3D CAD Model | |
| PLUGGABLE INDUSTRIAL RELAY INPUT 120 VAC - Timers & Counters - Time Delay Relays | |
| Positive Lock 9 way 6.35mm plug housing - Timers & Counters - Time Delay Relays | |
| Positive Lock 9 way 6.35mm plug housing - Timers & Counters - Time Delay Relays Delivery on production packaging - Box. This product is non-returnable. | |
| Premium range of multifunction timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from... | |
| Premium range of On-Delay timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions from... | |
| Premium range of Star Delta timers which provide the user with a dynamic multi-range and multi-voltage product to ensure your application is covered 7 timing ranges supported offering timer functions... | |
| Printer with LED-UV tech Plastic UniCard - Timers & Counters - Time Delay Relays | |
| Professional range of panel mount multifunction timers which can suit a variety of applications. Supports Capacitive & Proximity sensor inputs as well as supporting a switch input. Very adaptable depending... | |
| Recycler timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a high... | |
| Reliable and robust range of multi mode timers from ATC provide various timing modes such as on-delay, off-delay & interval timing. ATCs 407C series can be used on both V... | |
| Relpol MT-T Series multifunction timers have a compact design for optimum space availability. These timers feature a wide AC/DC power supply range and are DIN Rail mountable. Two independently controled... | |
| Relpol T-R4 Series multifunction timers have a compact 14 pin design for optimum space availability. These timers feature a wide AC/DC power supply range. Cadmium free contacts. High precision. 14... | |
| Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 Vac in one device. LED indicator for contact position. 1 changeover. Depending on the type,... | |
| RS Pro On delay time delay relay is a dual voltage, single function timer that is compact in size and suitable for DIN Rail mounting. ⢠17.5 mm width. ⢠| |
| Series 3RP20 multifunction timing relays Rotary switches for function and time-range. Setting tolerance is typical 5%. Rereat accuracy is <1%. 45mm width Supply Voltage = 100 - 127 V ac,... | |
| Series 3RP20 multifunction timing relays Rotary switches for function and time-range. Setting tolerance is typical 5%. Rereat accuracy is <1%. 45mm width Supply Voltage = 110 - 240 V ac,... | |
| Series 3RP20 multifunction timing relays Rotary switches for function and time-range. Setting tolerance is typical 5%. Rereat accuracy is <1%. 45mm width Supply Voltage = 24 - 240 V Time... | |
| Single Pole. 22.5 mm wide. Eight time scales from 0.05s â 10 days. High input/output isolation. Wide supply range 24 â 240 Vac/dc. 35 mm DIN rail (EN 60715) mount. | |
| Single pole. 22.5 mm wide. Eight time scales from 0.05s â 10 days. High input/output isolation. Wide supply range 24 â 240 Vac/dc. 35 mm rail (EN 60715) mount. Blade... | |
| SIRIUS 3RP20 series solid-state time delay relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept makes the time delay... | |
| SIRIUS 3RP25 series time relays are used in control, starting, and protective circuits for all switching operations involving time delays. Their fully developed concept and space-saving, compact design make the... | |
| Solid-state timing relays 7PV15 series for general use in control, starting and protective circuits for all switching operations involving time delays, e.g. in functional buildings, airports, industrial buildings etc. On-Delay... | |
| Solid-state timing relays 7PV15 series for general use in control, starting and protective circuits for all switching operations involving time delays, e.g. in functional buildings, airports, industrial buildings etc. Star... | |
| Standard time relay with 1 function, 1 time range. In the most common time and supply voltage versions. All time settings via absolute scales. Function display in internal symbols on... | |
| Star Delta timing relays SIRIUS 3RP15 are used in control, starting, and protective circuits for all switching operations involving time delays. They guarantee a high level of functionality and a... | |
| Star Delta. Function - 711. Transit time of 40ms, 60ms, 80ms or 100ms. Installation design. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 40 ms... | |
| Star-delta start-up. 2 Change-over contacts. Industrial design. Zoom voltage 24-240Vac/dc. 22.5mm wide. Self-extinguishing plastic housing (IP40 protection). DIN-rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range =... | |
| Supply Voltage 230Vac. SPDT contact configuration. Functions: on-delay, on-pulse, fixed pulse (0-5s) delayed, symmetral recycling. For use with 90 series sockets Supply Voltage = 24 - 230 V ac/dc Time... | |
| The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. Off-delay function. | |
| The 7000 Series is a range of industrial electropneumatic timing relay. This series convinced by a calibrated timing head, a precision-wound potted coil and a snap-action switch assembly. On-delay function. | |
| The 820 series time delay relays are 35 mm DIN rail mountable products offering 10 different timing functions, ultra-wide timing range (10 ms to 10 days) and an universal voltage... | |
| The 831 voltage sensor is a single-phase ac voltage device that is capable of monitoring and reacting to over and under voltage conditions. This product is designed to be wired... | |
| The CT-AHS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with... | |
| The CT-APS series is an electronic timer series from the CT-S range with true OFF-delay including 10 selectable time. ranges. All electronic timers from the CT-S range are available with... | |
| The CT-ARS is an electronic timer series from the CT-S range with true OFF - Delay. These models provide up to 7 time ranges and a continuous rated control voltage... | |
| The CT-ERS Series is an electronic timer series from the CT-S range with true ON - delay and 10 time ranges. All electronic timers from the CT-S range are available... | |
| The CT-MBS series is a set multifunctional electronic timers from the CT-S range. The series can provide up to 10 timing functions and 10 time ranges. All electronic timers from... | |
| The CT-MFS Series is a set of multifunctional electronic timers from the CT-S range. The range provides up to 10 timing functions, 10 time ranges and a continuous rated control... | |
| The CT-MVS Series is a set of multifunctional electronic timers from the CT-S range. They provide 5, 10 or 11 timing functions and 10 or 10 (x2) time ranges which... | |
| The CT-MXS Series is a multifunctional electronic timer series from the CT-S range. It provides up to 5 timing functions and 2 times 10 time ranges. All electronic timers from... | |
| The CT-SDS Series is an electronic timer series from the CT-S range with Star - Delta changeover and up to 7 time ranges. All electronic timers from the CT-S range... | |
| The CT-WBS series is a multifunctional electronic timer set from the CT-S range. The series provides up to 10 timing functions and 10 time ranges. All electronic timers from the... | |
| The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm. Functions - 111,... | |
| The ENYA series of timers are ultra-compact in their design for optimum space availability.These timers feature a newly developed case front with an overall width of 17.5mm. Up to 7... | |
| The highly sophisticated CT-S range is ABBâs most modern and universal time relay range, with innovative connection technology. Off-delay function. Time range pre-selection and fine adjustment. LEDs for status indication. | |
| The highly sophisticated CT-S range is ABBâs most modern and universal time relay range, with innovative connection technology. True-off-delay function. Time range pre-selection and fine adjustment. LEDs for status indication. | |
| The JSH series relays have been designed for the monitoring of safety-related circuits. Two timer function variations are available. One offering either time resetting or time bypassing functions and the... | |
| Time range from 0.05 s to 300 h can be adjusted in 10 time ranges. 8 functions can be configured (response delay, fallback delay, response and fallback delay, pulse on,... | |
| Time relay with adjustable pulse and pause times. The timer relays in the ETD series can be used to control time sequences in production and process technology. Adjustable pulse and... | |
| Time relay with switch-on delay (voltage controlled) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to protect... | |
| Timer relay for star/delta start-up. The timer relays in the ETD series can be used to control time sequences in production and process technology. One adjustable time. Time range of... | |
| Timer relay with off delay (with control contact) and adjustable time. The time is set on the front of the device using a labelled thumb wheel, which is recessed to... | |
| TMR48 Analogue Timer is multi-functional with rear connections that are compatible with a standard 11-pin relay socket. Depending on the relay socket accessories used with this timer, it can be... | |
| VEO series V2ZA10 is a multifunction time relay with 5 functions for DIN rail mounting. 5 functions . 4 time ranges . Wide-range input for supply voltage. Relay contact (1... | |
| VEO series V2ZE10 is a single-function time relay (on-delay) for DIN rail mounting. On-Delay . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED... | |
| VEO series V2ZI10 is an asymmetric flasher with 2 functions for DIN rail mounting 2 functions . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o)... | |
| VEO series V2ZM10 is a multifunction time relay with 10 functions for DIN rail mounting. 10 functions . 10 time ranges . Wide-range input for supply voltage. Relay contact (1... | |
| VEO series V2ZQ10 is a multifunction time relay with 4 functions for DIN rail mounting. 4 functions . 10 time ranges . Wide-range input for supply voltage. Relay contact (1... | |
| VEO series V2ZR10 is a single-function time relay (off-delay) for DIN rail mounting. Off-Delay . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED... | |
| VEO series V2ZS20 is a star-delta-timer for DIN rail mounting. Star-delta-timer. 4 time ranges . 4 transition times. Wide-range input for supply voltage. Relay contact (2 N/O) . LED status... | |
| With 10 time ranges of 0.05 s â 300 h. Pulse and pause time can be set separately. Can be configured to begin with pulse or pause. Multi-voltage input 24... |
| Next >> |