RS Components, Ltd. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| 2 output styles, 5V logic (pull-down) or PNP+ NPN (N/O). LED indication of alignment and diagnosis. Matching magnet assembly must be used . M12 thread. Cable length 300mm Output Type... | |
| ABS housing. Open collector PNP + NPN Output. Normally open contact with bounce free operation. LED indication of alignment and diagnosis. Specified magnet assembly must be used with this sensor. | |
| Balluff Micropulse magnetostrictive linear position transducers deliver highly accurate and reliable position control signals. Balluffâs non-contact magnetostrictive technology means performance does not reduce over time and have proven reliable in... | |
| Category 3 to EN 954-1. 4 LED indication. Maximum motor voltage: 500Vac. For detecting if a motor has come to a standstill. Senses residual voltage in motor winding, no additional... | |
| Ceramic based, linear Hall-effect ratiometric devices which produce an output voltage proportional to the intensity of the magnetic field to which they are exposed. Three-pin in-line PCB terminals, 0.1in spacing. | |
| Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector... | |
| Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. | |
| Digital hall effect proximity sensors in low-profile flange-mount housing. They are suitable for different applications such as door positioning sensing, flow sensing and pedal switches. Reverse battery protection. Latches in... | |
| Digital probe, spring 10mm stroke - Sensors & Transducers - Linear Transducers | |
| From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE... | |
| Hall effect sensors in plastic casing with wires. Flat or quick fit snap-in casing for rapid assembly. Used in association with a magnet. Application in various types of detection, low... | |
| Hall effect sensors with output proportional to supply voltage and the strength of the magnet field. Single current sinking or current sourcing linear output. Rail-to-rail operation provides more useable signal... | |
| Hall effect vanes with integrated magnet for detecting metal targets. Ideal for detection or counting applications that cannot be carried out with an infrared sensor. For use in dirty and... | |
| HALL SENSOR MEM-61 - Sensors & Transducers - Hall Effect Sensors | |
| High precision measuring and control switches which can be used in a mass production environment as a control gauge to measure length, diameter or centralisation. They may also be used... | |
| Honeywell CSD series of Current Sensors provide a robust through-hole mounted Hall Effect Sensor which also provides a logic level output when the current exceeds the operate point. This series... | |
| Housed in a glass reinforced polyester thermoplastic . Detects the presence of a ferrous metal passing through the gap between sensor and magnet to produce a âbounce-freeâ switched output. Features... | |
| Industrial wireless switchgear based on EnOcean protocoll with 868,3 MHz transmission frequency with a protection class of IP67. No voltage supply required due to integrated electrodynamic energy generator. Thermoplastic enclosure... | |
| Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 3.3V... | |
| Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 4.5V... | |
| Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 2.4 - 3.6 V Maximum DC Voltage = 4.5V... | |
| Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector... | |
| LINEAR POTENTIOMETER PY2F50S - Sensors & Transducers - Linear Transducers | |
| Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No... | |
| Magneto-inductive path sensor in compact size. Suitable for tough environments, as sensors and electronics are encapsulated. Contact-free, wear-free. Analogue current and voltage output Stroke = 160mm Supply Voltage = 15... | |
| Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in... | |
| Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity... | |
| Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Analogue Body Style = Block Mounting Style = Surface Mount Supply Voltage = 2.7 - 6.5 V dc... | |
| Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Digital Body Style = Block Mounting Style = Through Hole Supply Voltage = 4.5 - 10.5 V dc... | |
| Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Ratiometric Body Style = Block Mounting Style = Surface Mount Supply Voltage = 2.7 - 6.5 V dc... | |
| Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Ratiometric Body Style = Block Mounting Style = Through Hole Supply Voltage = 2.7 - 6.5 V dc... | |
| Non-contact linear transducers for use in any application where linear position feedback is required. Captive or floating magnet options. Electro Magnet option allows multi feedback positions. Simple clamp fixing and... | |
| PC-range linear transducer with cylindrical housing. Transducer in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support and self-aligning connection... | |
| Position transducer 4 pole model 100 - Sensors & Transducers - Linear Transducers | |
| Position transducer 4 pole model 400 - Sensors & Transducers - Linear Transducers | |
| Position transducer 4 pole model 600 - Sensors & Transducers - Linear Transducers | |
| Potentiometric linear transducer without pushrod. External magnetic carriage operates internal slider. Infinite resolution. No change to electrical output signal outside of theoretical electrical path. Can be used in pneumatic applications... | |
| Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached... | |
| Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 100mm Supply Voltage =... | |
| Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 150mm Supply Voltage =... | |
| Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 200mm Supply Voltage =... | |
| Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 300mm Supply Voltage =... | |
| Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 50mm Supply Voltage =... | |
| Professional range of BEI dual output hall effect sensors from the 9900 series. The sensor has the benefits of potentiometers while providing the reliability and durability of non-contacting technology. The... | |
| Professional range of BEI rotary position sensors from the 9960 family. With 90, 180 or 360 Ì turn capability, the sensors can be used over a large range of rotary... | |
| Professional RTY series Hall-Effect Rotary position Sensors provide long life in the application. Hall-effect rotary position sensors have a wide range of operating sensing ranges (50°, 60°, 70°, 90°, 120°,... | |
| Range of measurement and precision control switches. Very accurate switch point, with a repeat accuracy of ±0.001 mm. Ruby or saphire switches. Nickel-plated brass housing, IP67 for the My-Com H75/80. | |
| Reliable, rapid and compact positioning methods. Environmentally immune. Protected against reverse polarity. Operates with an external magnetic field. Space saving miniature plastic package Output Type = Digital Mounting Style =... | |
| Rodless rectilinear displacement transducer ideal for applications on plastic injection presses, vertical presses, and on many other processing machines. Mechanical stroke with play uptake connecting head, M5 thread. Independent linearity... | |
| RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is... | |
| Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 100mm Supply Voltage = 60 V Housing Material... | |
| Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 25mm Supply Voltage = 25 V Housing Material... | |
| Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 75mm Supply Voltage = 60 V Housing Material... | |
| Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 150mm Supply... | |
| Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 225mm Supply... | |
| Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 300mm Supply... | |
| Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 450mm Supply... | |
| Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 600mm Supply... | |
| Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside... | |
| Sensor Bipolar Hall-Effect Radio - Sensors & Transducers - Hall Effect Sensors | |
| Sensor Hall Effect Bipolar IC Magnetic - Sensors & Transducers - Hall Effect Sensors | |
| Sensor Hall Effect Bipolar Magnetic 20mA - Sensors & Transducers - Hall Effect Sensors | |
| SENSOR LTM-200-S - Sensors & Transducers - Linear Transducers | |
| SENSOR LTM-300-S - Sensors & Transducers - Linear Transducers | |
| SENSOR LTM-500-S - Sensors & Transducers - Linear Transducers | |
| SENSOR PY1-C-50 - Sensors & Transducers - Linear Transducers | |
| SENSOR PY2-C-25 - Sensors & Transducers - Linear Transducers | |
| Sensor Solid State Digital Bipolar - Sensors & Transducers - Hall Effect Sensors | |
| Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâs gravity. A simple 4-hole... | |
| Sick TMM88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâs gravity. TMM88 two-dimensional sensors... | |
| Sick TMS88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâs gravity. TMS88 single-axis sensors... | |
| Single pole Hall effect proximity sensor in cylindrical thermoplastic casing with cable output. Digital output. Detection of magnetic target up to a frequency of 100kHz. Protection against polarity reversal. Output... | |
| Solartron S Series displacement sensors feature a stainless steel body and IP67,sealing coupled with polymer bearings and 6 mm diameter carriers. The transducers keep working accurately and reliably even in... | |
| Solenoid switch for pneumatic cylinders. One for all: These sensors let you identify the piston position of pneumatic cylinders through the cylinder wall. Wear and contact-free. Holding brackets / slot... | |
| The 103SR series hall-effect position sensors come in a sealed threaded housing and are available in either aluminium or stainless-steel. They respond to the magnetic field of permanently positioned magnets... | |
| The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch... | |
| The 640 Series utilises Honeywellâs proven variable resistor technology providing control lever sensing and equipment position feedback. It is extremely economical and offers the user a high performance alternative for... | |
| The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for... | |
| The BEI Sensors 9600 Series is perfectly suited for use in a harsh operating environment, something which can be a cause for concern. With the three standard sizes available, these... | |
| The BEI Sensors 9800 Series are perfect for rugged, continuous under hood environments. If the operation is needed in high temperatures, you will find no problems with its fantastic design. | |
| The Cherry GS1001 series of gear tooth sensors are hall effect sensors that are designed for use in applications where ferrous edge detection or near zero speed sensing is required. | |
| The Cherry GS1005 - GS1007 series of gear tooth speed sensors are hall effect sensors that are designed for use in applications where ferrous edge detection or near zero speed... | |
| The Cherry MP1014 series are digital hall effect proximity sensors in low profile flange mount housing. Applications for these magnetic sensors include flow sensing, pedal switches and door position sensing. | |
| The F99 series acceleration sensors monitor strong vibrations or accelerations in a wind turbine due to wind loads on the equipment. The sensors provide a robust environmentally shielded enclosure and... | |
| The Hall Effect speed sensor (HESS) is ideal for sensing steel gears or other. ferrous targets from 0 to 10 KHz. This sensor does not have a minimum. threshold speed... | |
| The highly versatile AMM20B Series non-contacting multi-turn rotary position sensor has a 12-bit resolution, a rotational life of up to 50 million cycles and a factory programmable electrical angle from... | |
| The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to... | |
| The Honeywell HRS100 series of Hall Effect Sensors provides angular position information for a variety of sensing and control applications in the automotive, marine, truck, off-road, industrial implementation, aerospace and... | |
| The Honeywell LCZ series hall-effect speed sensors are designed for a variety of industrial control, factory automation and rotary equipment applications requiring a long-life, and durability in harsh environments. The... | |
| The Honeywell SNDH-H Series Hall-Effect Speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The Optimum performance is dependent upon variables which... | |
| The Honeywell SR3 series hall-effect position sensors come in a sealed threaded housing. They respond to the magnetic field of permanently positioned magnets or electromagnets, responding to either an alternating... | |
| The Honeywell SR4 series hall-effect position sensors come in a sealed threaded housing. They respond to the magnetic field of permanently positioned magnets or electromagnets, responding to either an alternating... | |
| The Honeywell SS500 Series are low-cost Hall-effect sensors in a SOT-89B surface-mount package. These compact devices are thermally balanced over the full operating temperature range and the open-collector outputs are... | |
| The MLT series linear position transducers have a small diameter yet are still rugged enough to withstand hostile factory environments. The MLT provides a usable output at high vibration levels... | |
| The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0ï¾â¦ 360ï¾ on a standardized 4 mA ⦠20 mA or... | |
| The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal... | |
| The setpoint value module enables setpoint values to be defined via standard potentiometers. DIN rail assembly Housing Material = Fibre Reinforced PC Overall Height = 75mm Overall Width = 30mm... | |
| The Short Longfellow (SLF) series is often used for measuring displacement up to 6 inches or linear positions and is suitable for a wide variety of manufacturing and process equipment. | |
| The SMART Position Sensors (SPS) are a simple non-contact design sensor which helps to eliminate mechanical failures, reducing wear and tear, improving reliability and durability, and minimizing downtime. It senses... | |
| The ZH10 series hall-effect sensor has been specially designed for harsh environments and provides a durable, cost effective solution. It has been manufactured in an aluminium package, is simple to... | |
| These magnets are designed to control Hall effect sensors with on-off or analog operation. Easy to install with a 1/4-20 and 8-32 American thread nut (not supplied), for the model... | |
| These models are based on potentiometric technology for every kind of linear displacement measurement. The recently improved transducer offers greater reliabilty across all uses. Stronger structure for applications with heavy... |