Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MU ATMEGA1281V-8MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010391-ATMEGA1281V-8 MU Packaging: Tray Core Processor: AVR Number of I/O: 54 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Family Name: ATmega1281V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): ATmega1281V-8MUR; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010391-ATMEGA1281V-8 MU Packaging: Tray Core Processor: AVR Number of I/O: 54 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Family Name: ATmega1281V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): ATmega1281V-8MUR; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MU - 010391-ATMEGA1281V-8MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MU
010391-ATMEGA1281V-8MU
Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MU 010391-ATMEGA1281V-8MU
Manufacturer: Microchip Technology Win Source Part Number: 010391-ATMEGA1281V-8 MU Packaging: Tray Core Processor: AVR Number of I/O: 54 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Family Name: ATmega1281V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): ATmega1281V-8MUR; Introduction Date: December 14, 2004 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010391-ATMEGA1281V-8MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Family Name: ATmega1281V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ATmega1281V-8MUR;
Introduction Date: December 14, 2004
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATMEGA1281V-8MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1281V-8MU-ND
Microcontrollers ATMEGA1281V-8MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA1281V-8MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA1281V-8MU
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA1281V-8MU
IC MCU 8BIT 128KB FLASH 64QFN Product overview: ATMEGA1281V-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1281V-8MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64QFN Product overview: ATMEGA1281V-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1281V-8MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA1281V-8MU
8-bit Microcontrollers - MCU ATMEGA1281V-8MU
8-bit Microcontrollers - MCU 128kB Flash 4kB EEPROM 54 I/O Pins

8-bit Microcontrollers - MCU 128kB Flash 4kB EEPROM 54 I/O Pins

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA1281V-8MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA1281V-8MU
Embedded - Microcontrollers ATMEGA1281V-8MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA1281V-8MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA1281V-8MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA1281V-8MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site
MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V/5V 64-Pin VQFN EP - 536-ATMEGA1281V-8MU - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V/5V 64-Pin VQFN EP
536-ATMEGA1281V-8MU
MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V/5V 64-Pin VQFN EP 536-ATMEGA1281V-8MU
MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V/5V 64-Pin VQFN EP

MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V/5V 64-Pin VQFN EP

Supplier's Site
Microcontrollers - ATMEGA1281V-8MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA1281V-8MU
Microcontrollers ATMEGA1281V-8MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA1281V-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1281V-8MU
Microcontrollers ATMEGA1281V-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip - 68T2549 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip
68T2549
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip 68T2549
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, QFN-64; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, QFN-64; Product Range:AVR ATmega Family ATmega256X Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010391-ATMEGA1281V-8MU ATMEGA1281V-8MU-ND 685-ATMEGA1281V-8MU ATMEGA1281V-8MU ATMEGA1281V-8MU ATMEGA1281V-8MU 536-ATMEGA1281V-8MU ATMEGA1281V-8MU ATMEGA1281V-8MU 68T2549
Product Name Embedded - Embedded - Microcontrollers - ATMEGA1281V-8MU Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit ATmega AVR RISC 128KB Flash 2.5V/3.3V/5V 64-Pin VQFN EP Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details