Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA324P-20AU ATMEGA324P-20AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010418-ATMEGA324P-20 AU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Family Name: ATmega324P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATmega324P-20MUR; ATmega324P-20PU; ATmega324P-20MU; ATmega324P-20AU-T; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010418-ATMEGA324P-20 AU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Family Name: ATmega324P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATmega324P-20MUR; ATmega324P-20PU; ATmega324P-20MU; ATmega324P-20AU-T; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA324P-20AU - 010418-ATMEGA324P-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA324P-20AU
010418-ATMEGA324P-20AU
Embedded - Embedded - Microcontrollers - ATMEGA324P-20AU 010418-ATMEGA324P-20AU
Manufacturer: Microchip Technology Win Source Part Number: 010418-ATMEGA324P-20 AU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Family Name: ATmega324P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATmega324P-20MUR; ATmega324P-20PU; ATmega324P-20MU; ATmega324P-20AU-T; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010418-ATMEGA324P-20AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Family Name: ATmega324P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): ATmega324P-20MUR; ATmega324P-20PU; ATmega324P-20MU; ATmega324P-20AU-T;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATMEGA324P-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA324P-20AU-ND
Microcontrollers ATMEGA324P-20AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1310253P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310253P
Microcontrollers 1310253P
MCU AVR 32K Flash ISP 1K EEPROM TQFP44

MCU AVR 32K Flash ISP 1K EEPROM TQFP44

Supplier's Site
Microcontrollers - 1310253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310253
Microcontrollers 1310253
MCU AVR 32K Flash ISP 1K EEPROM TQFP44

MCU AVR 32K Flash ISP 1K EEPROM TQFP44

Supplier's Site
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA324P-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA324P-20AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA324P-20AU
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA324P-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324P-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA324P-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324P-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA324P-20AU
8-bit Microcontrollers - MCU ATMEGA324P-20AU
8-bit Microcontrollers - MCU AVR 32KB 1KB EE 20MHz 2KB SRAM 5V

8-bit Microcontrollers - MCU AVR 32KB 1KB EE 20MHz 2KB SRAM 5V

Buy Now Datasheet
Microcontrollers - ATMEGA324P-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA324P-20AU
Microcontrollers ATMEGA324P-20AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA324P-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA324P-20AU
Microcontrollers ATMEGA324P-20AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA324P-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA324P-20AU
Embedded - Microcontrollers ATMEGA324P-20AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA324P-20AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA324P-20AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA324P-20AU
32KB 2.7V~5.5V AVR 2KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.7V~5.5V AVR 2KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip - 68T2861 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip
68T2861
Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip 68T2861
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA324P-20AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA324P-20AU
Microcontrollers ATMEGA324P-20AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA324P-20AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA324P-20AU
Microcontrollers ATMEGA324P-20AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA324P-20AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA324P-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA324P-20AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010418-ATMEGA324P-20AU ATMEGA324P-20AU-ND 1310253P 1310253 685-ATMEGA324P-20AU ATMEGA324P-20AU ATMEGA324P-20AU ATMEGA324P-20AU ATMEGA324P-20AU 68T2861 ATMEGA324P-20AU ATMEGA324P-20AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA324P-20AU Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers