Atmel Corporation Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UT AT32UC3C264C-Z2UT

Description
Manufacturer: Microchip Technology Win Source Part Number: 768998-AT32UC3C264C- Z2UT Series: AVR32 UC3 C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 66MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: AT32UC3C264C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): EFM32GG840F512-QFN64 ; EFM32TG11B340F64IM64 -B; EFM32LG940F256G-E-QF N64; MB9AFB41LBQN; Introduction Date: November 05, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768998-AT32UC3C264C- Z2UT Series: AVR32 UC3 C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 66MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: AT32UC3C264C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): EFM32GG840F512-QFN64 ; EFM32TG11B340F64IM64 -B; EFM32LG940F256G-E-QF N64; MB9AFB41LBQN; Introduction Date: November 05, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UT - 768998-AT32UC3C264C-Z2UT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UT
768998-AT32UC3C264C-Z2UT
Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UT 768998-AT32UC3C264C-Z2UT
Manufacturer: Microchip Technology Win Source Part Number: 768998-AT32UC3C264C- Z2UT Series: AVR32 UC3 C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 66MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: AT32UC3C264C Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): EFM32GG840F512-QFN64 ; EFM32TG11B340F64IM64 -B; EFM32LG940F256G-E-QF N64; MB9AFB41LBQN; Introduction Date: November 05, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768998-AT32UC3C264C-Z2UT
Series: AVR32 UC3 C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 66MHz
Package: 64-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: AT32UC3C264C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): EFM32GG840F512-QFN64; EFM32TG11B340F64IM64-B; EFM32LG940F256G-E-QFN64; MB9AFB41LBQN;
Introduction Date: November 05, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3C264C-Z2UT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3C264C-Z2UT
IC MCU 32BIT 64KB FLASH 64QFN Product overview: AT32UC3C264C-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-Z2U T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64QFN Product overview: AT32UC3C264C-Z2UT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3C264C-Z2UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3C264C-Z2UT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3C264C-Z2UT-ND
Microcontrollers AT32UC3C264C-Z2UT-ND
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT32UC3C264C-Z2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C264C-Z2UT
Microcontrollers AT32UC3C264C-Z2UT
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT32UC3C264C-Z2UT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3C264C-Z2UT
Microcontrollers AT32UC3C264C-Z2UT
AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C264C-Z2UT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C264C-Z2UT
Embedded - Microcontrollers AT32UC3C264C-Z2UT
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3C264C-Z2UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3C264C-Z2UT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3C264C-Z2UT
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3C264C-Z2UT
32-bit Microcontrollers - MCU AT32UC3C264C-Z2UT
32-bit Microcontrollers - MCU 64KB Flash 64QFN (-40oC to 85oC) TRAY

32-bit Microcontrollers - MCU 64KB Flash 64QFN (-40oC to 85oC) TRAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 768998-AT32UC3C264C-Z2UT 685-AT32UC3C264C-Z2UT AT32UC3C264C-Z2UT-ND AT32UC3C264C-Z2UT AT32UC3C264C-Z2UT AT32UC3C264C-Z2UT AT32UC3C264C-Z2UT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C264C-Z2UT 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 64 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details