Manufacturer: Microchip Technology
Win Source Part Number: 800464-AT91SAM9M10C-
Packaging: Tray
Core Processor: ARM9
Number of I/O: 160
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-TFBGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 1.1 V to 3.6 V
Part Core Size: 16/32-Bit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB ROM 324TFBGA
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 800464-AT91SAM9M10C-CU | AT91SAM9M10C-CU |
| Product Name | Embedded - Embedded - Microcontrollers - AT91SAM9M10C-CU | Microprocessors |
| Data Bus | 32 Bit | |
| Clock Speed | 400 MHz | 400 MHz |
| RAM | 64 KB | |
| ROM Type | ROM; ROM |