Microchip Technology, Inc. Microcontrollers ATMEGA128L-8MU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA128L-8MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA128L-8MU-ND
Microcontrollers ATMEGA128L-8MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
 - ATMEGA128L-8MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS

Supplier's Site Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA128L-8MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA128L-8MU
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA128L-8MU
IC MCU 8BIT 128KB FLASH 64QFN Product overview: ATMEGA128L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128L-8MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64QFN Product overview: ATMEGA128L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128L-8MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA128L-8MU - 010393-ATMEGA128L-8MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA128L-8MU
010393-ATMEGA128L-8MU
Embedded - Embedded - Microcontrollers - ATMEGA128L-8MU 010393-ATMEGA128L-8MU
Manufacturer: Microchip Technology Win Source Part Number: 010393-ATMEGA128L-8M U Packaging: Tray Core Processor: AVR Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010393-ATMEGA128L-8MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 53
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip - 68T2519 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip
68T2519
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip 68T2519
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, MLF-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:MLF RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, MLF-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:MLF RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip - 15AC6051 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip
15AC6051
Mcu, 8Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip 15AC6051
MCU, 8BIT, ATMEGA, 8MHZ, MLF-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:MLF; No. of I/O s:53I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 8MHZ, MLF-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:MLF; No. of I/O s:53I/O s; RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - ATMEGA128L-8MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA128L-8MU
Embedded - Microcontrollers ATMEGA128L-8MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA128L-8MU
8-bit Microcontrollers - MCU ATMEGA128L-8MU
8-bit Microcontrollers - MCU 128kB Flash 4kB EEPROM 53 I/O Pins

8-bit Microcontrollers - MCU 128kB Flash 4kB EEPROM 53 I/O Pins

Buy Now Datasheet
Microcontrollers - ATMEGA128L-8MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA128L-8MU
Microcontrollers ATMEGA128L-8MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA128L-8MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA128L-8MU
Microcontrollers ATMEGA128L-8MU
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA128L-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA128L-8MU
Microcontrollers ATMEGA128L-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA128L-8MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA128L-8MU
Microcontrollers ATMEGA128L-8MU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA128L-8MU-ND ATMEGA128L-8MU 685-ATMEGA128L-8MU 010393-ATMEGA128L-8MU 68T2519 15AC6051 ATMEGA128L-8MU ATMEGA128L-8MU ATMEGA128L-8MU ATMEGA128L-8MU
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA128L-8MU Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip Mcu, 8Bit, Atmega, 8Mhz, Mlf-64; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 128 KB 4 KB 4 KB 4 KB 4 KB
ROM 128 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
7 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details