RS Components, Ltd. Datasheets for End Mills

End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more

Product Name Notes
1/2IN HSCO-XP 4FL END MILL, STD LEN
1/4IN HSCO-XP 4FL END MILL, STD LEN
1/8IN HSCO-XP 4FL END MILL, STD LEN
10mm End mill
12 fraises de défonceuse de formes assor
12mm End mill
14mm End mill
16mm End mill
18mm End mill
20mm End mill
3/8IN HSCO-XP 4FL END MILL, LONG LEN
3mm End mill
4mm End mill
5 PCE ENDMILL SET 8 10 12 16 & 20mm
5/8IN HSCO-XP 4FL END MILL, LONG LEN
6mm End mill
8mm End mill
Accurate milling drilling bit, 45° conic
C123 HSCO MILL 2.5mm
C123 HSCO MILL 2mm
C123 HSCO MILL 3mm
C247 HSCO-XP E-MILL DIN844K 10.0MM
C247 HSCO-XP E-MILL DIN844K 12.0MM
C247 HSCO-XP E-MILL DIN844K 13.0MM
C247 HSCO-XP E-MILL DIN844K 15.0MM
C247 HSCO-XP E-MILL DIN844K 16.0MM
C247 HSCO-XP E-MILL DIN844K 18.0MM
C247 HSCO-XP E-MILL DIN844K 2.0MM
C247 HSCO-XP E-MILL DIN844K 2.5MM
C247 HSCO-XP E-MILL DIN844K 20.0MM
C247 HSCO-XP E-MILL DIN844K 3.0MM
C247 HSCO-XP E-MILL DIN844K 4.0MM
C247 HSCO-XP E-MILL DIN844K 4.5MM
C247 HSCO-XP E-MILL DIN844K 5.0MM
C247 HSCO-XP E-MILL DIN844K 5.5MM
C247 HSCO-XP E-MILL DIN844K 6.0MM
C247 HSCO-XP E-MILL DIN844K 6.5MM
C247 HSCO-XP E-MILL DIN844K 7.0MM
C247 HSCO-XP E-MILL DIN844K 8.0MM
C273 HSCO-XP LS E-MILL DIN844L 10.0MM
C273 HSCO-XP LS E-MILL DIN844L 12.0MM
C273 HSCO-XP LS E-MILL DIN844L 14.0MM
C273 HSCO-XP LS E-MILL DIN844L 15.0MM
C273 HSCO-XP LS E-MILL DIN844L 16.0MM
C273 HSCO-XP LS E-MILL DIN844L 18.0MM
C273 HSCO-XP LS E-MILL DIN844L 4.0MM
C273 HSCO-XP LS E-MILL DIN844L 6.0MM
C273 HSCO-XP LS E-MILL DIN844L 7.0MM
C273 HSCO-XP LS E-MILL DIN844L 8.0MM
C273 HSCO-XP LS E-MILL DIN844L 9.0MM
CARBIDE 4FL E-MILL 10.0MM
CARBIDE 4FL E-MILL 12.0MM
CARBIDE 4FL E-MILL 16.0MM
CARBIDE 4FL E-MILL 2.0MM
CARBIDE 4FL E-MILL 3.0MM
CARBIDE 4FL E-MILL 4.0MM
CARBIDE 4FL E-MILL 5.0MM
CARBIDE 4FL E-MILL 6.0MM
CARBIDE 4FL E-MILL 8.0MM
CARBIDE 4FL E-MILL1.0MM
Carbide PCB milling drill bit 1/8", 5 pk
CARBIDE TIALN 2 FL S/DRILL 2.0MM
CARBIDE TIALN 2 FL S/DRILL 2.5MM
CARBIDE TIALN 3 FL S/DRILL 7.0MM
CARBIDE TIALN MULTI-FL END MILL 2.0MM
CARBIDE TIALN MULTI-FL END MILL 2.5MM
CIF DW101010
Dormer C2734.5 End Mill
Dormer S710 Carbide 2 Flute Slot Drill /
Dormer S74012.0 Insert
Dormer S90410.0 End Mill
Dormer S90412.0 End Mill
Dormer S90416.0 End Mill
Dormer S90418.0 End Mill
Dormer S9042.0 End Mill
Dormer S9042.5 End Mill
Dormer S90420.0 End Mill
Dormer S9044.0 End Mill
Dormer S9045.0 End Mill
Dormer S9046.0 End Mill
Dormer S9047.0 End Mill
Dormer S9048.0 End Mill
Dormer S9049.0 End Mill
Dormer S92210.0 End Mill
Dormer S92216.0 End Mill
Dormer S9223.0 End Mill
Dormer S9224.0 End Mill
Dormer S9225.0 End Mill
Dormer S9226.0 End Mill
Dormer S9228.0 End Mill
Dormer S93310.0 End Mill
Dormer S93312.0 End Mill
Dormer S93316.0 End Mill
Dormer S9333.0 End Mill
Dormer S9334.0 End Mill
Dormer S9335.0 End Mill
Dormer S9336.0 End Mill
Dormer S9338.0 End Mill
Dormer S9339.0 End Mill
Dormer S94410.0 End Mill
Dormer S94412.0 End Mill
Dormer S94416.0 End Mill
Dormer S9443.0 End Mill
Dormer S9444.0 End Mill
Dormer S9445.0 End Mill
Dormer S9446.0 End Mill
Dormer S9448.0 End Mill
Dormer S991SET922 End Mill
Dormer S991SET933 End Mill
Dormer S991SET944 End Mill
ECON LN End Mill
FC3 MILL LONG 6.0MM
Fraise à détourer HSS-E8 (cobalt 8%) -Ti
Fraise à rainurer HSSE8% cobalt Revêtue
FRAISE CARBURE CYLINDRIQUE BOUT ROND TIG
Milling drilling bit, 2,4 mm, 60
PCB milling bit, aluminium, 60deg, 1/8"
RS PRO 31-043-015 End Mill
RS PRO 31-043-020 End Mill
RS PRO 31-043-025 End Mill
RS PRO 31-043-030 End Mill
RS PRO 31-043-035 End Mill
RS PRO 31-043-040 End Mill
RS PRO 31-043-050 End Mill
RS PRO 31-068-010 End Mill
RS PRO 31-068-020 End Mill
RS PRO 31-068-025 End Mill
RS PRO 31-068-030 End Mill
RS PRO 31-068-035 End Mill
RS PRO 31-068-040 End Mill
RS PRO 31-068-050 End Mill
RS PRO 31-068-060 End Mill
RS PRO 31-425-box End Mill
S718 8.00 mm CARBIDE ALCRN 4 FLUTE 40
S814HA 25.00 mm CARBIDE ALCRONA HIGH
S904 CARBIDE E-MILL 3.0MM
S92212.0 CARBIDE TIALN 2 Fl S/Drill
Tungsten carbide diamond Engraving Bit D
Tungsten carbide drill bits 1,5 mm
Tungstene carbide mill 1 mm
Tungstene carbide mill 3 mm