RS Components, Ltd. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| ⢠All in one surface / immersion temperature probe . ⢠Stainless steel 316 (food grade) construction. ⢠Sealed silicone rubber tip for waterproof assembly throughout . ⢠2 m... | |
| A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal... | |
| A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable... | |
| Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = K Probe Type = Air, Immersion, Penetration Probe Length = 100mm Probe Diameter = 3.4 mm, 5 mm Maximum... | |
| Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = K Probe Type = Surface Probe Tip Type = Pipe Clamp Probe Diameter = 4mm Maximum Temperature Measurement =... | |
| Designed for hands free measurement of HVAC temperature measuring applications. Use multiple and leave in place for route based routine maintenance. Type-K thermocouple. Measurement Range: -30 ºC to +105 ºC. | |
| Designed for temperature measurement of air and gases. Funnelled shield allows maximum airflow across the measuring junction. Fitted with 2m curly cable and 2m cable plug mounted Sensor Type =... | |
| Designed for temperature measurement on curved and uneven surfaces. Low friction PTFE ribbon encloses the thermocouple sensor for minimum frictional heat generation. This probe can be used for measuring the... | |
| High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order... | |
| Ideally used in heating and ventilation applications, this probe can quickly determine surface temperatures of pipes, ducts or radiators. Time constant 1 second (clean tip). Solid waterproof handle for added... | |
| Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an... | |
| Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto... | |
| Range of probes for 50-II series thermometers Sensor Type = K Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter =... | |
| Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a... | |
| The Fluke 80PK-22 Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected... | |
| Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type =... | |
| These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple... | |
| These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction... | |
| These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They... | |
| These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = J Probe Type = Air, General, Insertion, Surface Probe Tip Type... | |
| These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = K Probe Type = Penetration Probe Tip Type = Conical Probe... | |
| These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = K Probe Type = Surface Probe Length = 322.6mm Probe Diameter... | |
| These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = T Probe Type = Insertion Probe Tip Type = Conical Probe... | |
| This high quality fast response spatula probe is intended for taking the temperature between cartons. Its length and narrow profile make it extremely useful for reaching particularly difficult areas within... | |
| This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the... | |
| This Immersion probe is constructed using a waterproof stainless steel domed end sensor, this is hermetically sealed allowing the probe to be suspended within a water storage tank. Probe Diameter:... | |
| This probe is designed to measure semi-solid frozen food temperatures. The corkscrew design allows ease of penetration whilst the detachable curly lead prevents entanglement Sensor Type = T Probe Type... | |
| This probe is ideal for measurement of pipe temperatures in hard to reach, awkward areas or where the user does not want to be to close. Clip grippers at end... | |
| This probe is ideal for measurement of pipe temperatures. The probe simply clamps onto the pipe. The probe which houses a sensor located in such a way as to ensure... | |
| This thermocouple sensor is constructed using a 3m length PTFE wire constructed as a twisted pair. The wire used is ½ Class 1 Type T alloys (Cu / Co). A... | |
| Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of... | |
| Type K temperature probe from SKF for use with induction bearing heaters. Sensor Type = K Probe Type = Surface Probe Length = 130mm Maximum Temperature Measurement = +1372 °C... | |
| Type K waterproof immersion/penetratio n thermocouple temperature probe. Suitable for use with Testo 435, 480, 635, 735, 830, 845, 922, 925, Saveris TE and other type K thermocouple thermometers. ⢠|