AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
Manufacturer: Atmel
Win Source Part Number: 1149619-ATTINY2313-2
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 2KB FLASH 20QFN Product overview: ATTINY2313-20MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313-20MU can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, QFN-20; Product Range:AVR ATtiny Family ATtiny23 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 2KB FLASH 20QFN
IC MCU 8BIT 2KB FLASH 20QFN
IC MCU 8BIT 2KB FLASH 20QFN
8-bit Microcontrollers - MCU 2kB Flash 0.128kB EEPROM 18 I/O Pins
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY2313-20MU-ND | 1149619-ATTINY2313-20MU | 685-ATTINY2313-20MU | 68T3544 | ATTINY2313-20MU | ATTINY2313-20MU | ATTINY2313-20MU | ATTINY2313-20MU | ATTINY2313-20MU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY2313-20MU | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | |||
| ROM | 2 KB | 0.1280 KB | |||||||
| ROM Type | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |