Microchip Technology, Inc. Microcontrollers ATMEGA168P-20MU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA168P-20MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168P-20MU-ND
Microcontrollers ATMEGA168P-20MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA168P-20MU - 010403-ATMEGA168P-20MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168P-20MU
010403-ATMEGA168P-20MU
Embedded - Embedded - Microcontrollers - ATMEGA168P-20MU 010403-ATMEGA168P-20MU
Manufacturer: Microchip Technology Win Source Part Number: 010403-ATMEGA168P-20 MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010403-ATMEGA168P-20MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA168P-20MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168P-20MU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168P-20MU
IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA168P-20MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168P-20MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA168P-20MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168P-20MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATMEGA168P-20MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168P-20MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168P-20MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168P-20MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA168P-20MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168P-20MU
Embedded - Microcontrollers ATMEGA168P-20MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA168P-20MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168P-20MU
Microcontrollers ATMEGA168P-20MU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA168P-20MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168P-20MU
Microcontrollers ATMEGA168P-20MU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168P-20MU
8-bit Microcontrollers - MCU ATMEGA168P-20MU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 20MHZ TEMP GRN 1.8V

8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 20MHZ TEMP GRN 1.8V

Buy Now Datasheet
ATMEL ATMEGA168P-20MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, QFN - 536-ATMEGA168P-20MU - Utmel Electronic Limited
Hong Kong, China
ATMEL ATMEGA168P-20MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, QFN
536-ATMEGA168P-20MU
ATMEL ATMEGA168P-20MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, QFN 536-ATMEGA168P-20MU
ATMEL ATMEGA168P-20MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, QFN

ATMEL ATMEGA168P-20MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA168P-20MU-ND 010403-ATMEGA168P-20MU 685-ATMEGA168P-20MU ATMEGA168P-20MU ATMEGA168P-20MU ATMEGA168P-20MU ATMEGA168P-20MU ATMEGA168P-20MU 536-ATMEGA168P-20MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA168P-20MU 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU ATMEL ATMEGA168P-20MU8 Bit Microcontroller, Low Power High Performance, ATmega, 20 MHz, 16 KB, 1 KB, 32 Pins, QFN
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details