RS Components, Ltd. Datasheets for Purge Controllers and Indicators

Purge controllers and purge indicators are used to regulate and monitor hazardous environments within enclosures.
Purge Controllers and Indicators: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
10 mm coloured diffused epoxy lens,16 mm bright satin chrome recessed style brass bezel,18 mm length wire connection,Life expectancy 60000 Hours,Operating temperature: -20 to +70°C Voltage Rating = 2 V...
10 mm coloured diffused epoxy lens. 16 mm recessed style black plastic bezel enhances LED contrast. Snap-in fixing, requires no additional hardware. 500 mm long wire lead connections. Mounting hole...
10mm 316L stainless steel LED, blue 20mA - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, grn 12Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, grn 24Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, red 12Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, red 20mA - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, red 24Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, wht 12Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, wht 24Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, yel 12Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, yel 20mA - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED, yel 24Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED,blue 12Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED,blue 24Vdc - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED,green 20mA - Indicators & Indicator Components - Indicators
10mm 316L stainless steel LED,white 20mA - Indicators & Indicator Components - Indicators
10mm coloured diffused round or low profile flat lens styles. 18.3mm Bright Chrome or Black Chrome brass bezel. Mounting hole size: 16.2mm to 16.4mm. Sealed to IP67. Operating temperature of...
12 mm flush bezel panel mount LED indicators. Supplied with fixing nut and spring washer. • Flush to panel mounting. • Panel sealed to IP67. • 12 Volts DC to...
16mm coloured diffused round or flat lens. 25mm dia. Black plastic bezel. Mounting hole size: 22mm to 22.5mm dia. Sealed to IP67. Extra positive terminal for lamp test facility. 2...
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 1.75 V Light Output Colour = Red...
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 2.1 V Light Output Colour = Green...
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 2.2 V Light Output Colour = Amber...
5 mm flush LED mounted in a black bezel housing. Guarantees IP 67 sealing when mounted. Supplied with nuts and washers. Light Output Colour = Red Type = Panel Mount...
5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel Voltage Rating = 12 V ac/dc Light Output Colour = Blue Mounting...
5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting...
5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel Voltage Rating = 12 V ac/dc Light Output Colour = Red Mounting...
5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel Voltage Rating = 12 V ac/dc Light Output Colour = Yellow Mounting...
5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel Voltage Rating = 24 V ac/dc Light Output Colour = Blue Mounting...
5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel Voltage Rating = 24 V ac/dc Light Output Colour = Green Mounting...
5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting...
5mm coloured diffused epoxy lens. 9.5mm Bright satin or black chrome brass bezel. Recessed or prominent style bezel Voltage Rating = 24 V ac/dc Light Output Colour = Yellow Mounting...
5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C Tri-colour contains a red LED and a green LED,...
614 series indicator lights with extra-bright LED composed of 6 chips. These lights have several advantages over filament lamp indicator lights: enhanced operating life, lower consumption, lower heat levels, highly...
7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 125V type suitable for 110-125V a.c. 250V types suitable for 200-250V a.c. Opal lens illuminates orange. Average life expectancy 10000 hours...
All products have 0.11in. (2.8 x 0.8mm) terminal connections. Mounting hole size: 14mm to 14.2mm 10mm coloured diffused epoxy lens. 16mm Round style bright satin or black chrome brass bezel...
All products on this page have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C 16mm coloured diffused lens. 25mm dia. Recessed...
Brought to you by RS Pro, these LED indicators have diffused epoxy lenses and a black plastic bezel. The body features flying lead termination and snap-in fixing for straight-forward installation.
Brought to you under the RS Pro, these LED indicators feature solder lug terminals and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh...
Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a Black or chrome bezel and is sealed to an ingress protection of IP67. Ensuring the...
Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for...
Brought to you under the trusted RS Brand, this LED cluster indicator has three separate lamps that provide high intensity and a large illumination area. Typical of a multi-LED cluster,...
Brought to you under the trusted RS Brand, this LED indicator features a recessed lens behind a prominent bezel that not only protects the lens but offers a sixty degree...
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body...
Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators...
Brought to you under the trusted RS Pro, these LED indicators are ultra bright and are visible even in sunlight. The body features solder lug terminals and a chrome bezel,...
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for a quick and...
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for quick and easy...
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminals for ease of installation.
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These...
Brought to you under the trusted RS Pro, these neon indicators have diffused, recessed style lenses with a prominent bezel. Neon indicators have a low power consumption and long life,...
Brought to you under the trusted RS Pro, this LED indicator has a flat 10 mm lens, with a Black plastic bezel. The indicator has a compact robust body that...
Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body...
CONTACT ELEMENT,1NC/1NO EMERGE - Indicators & Indicator Components - Indicators
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Mounting Hole Size = 25.4mm Type = Panel Mount Lamp Type...
Dialight incandescent lamp holders and lenses to the T1-3/4 filament bulbs. Various sizes available. 6 to 250 V operation Light Output Colour = Blue Mounting Hole Size = 11.91mm Lamp...
Dialight incandescent lamp holders and lenses to the T1-3/4 filament bulbs. Various sizes available. 6 to 250 V operation Light Output Colour = Clear Mounting Hole Size = 11.91mm Lamp...
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Mounting Hole Size = 25.4mm Type = Cap Bezel Style = Prominent...
From RS Pro, this series of LED Indicators are excellent for both indoor and outdoor applications. The front panel boasts an IP67 rating, meaning it performs well within harsh environments.
Indicator lights with coloured lenses and a neon or fluorescent lamp. Solder contact terminals. A series resistor should be added to power the indicator light with 110 or 220 Vdc.
Indicator lights with coloured lenses and a T-1 LED. Solder tag connections. Countersunk head for flush mounting. Versions with integral resistor (24 Vdc) or without resistor. Voltage Rating = 2.1...
Indicator lights with coloured lenses and a T-1 LED. Solder tag connections. Countersunk head for flush mounting. Versions with integral resistor (24 Vdc) or without resistor. Voltage Rating = 2.2...
Indicator lights with coloured lenses and a T-1 LED. Solder tag connections. Countersunk head for flush mounting. Versions with integral resistor (24 Vdc) or without resistor. Voltage Rating = 24...
LED illumination (contained within lens). Low depth behind panel (23mm max). Mounting Hole Size: 8mm Dia. Operating Temperature: -25 to +65°C. Requires an external series resistor. Maximum panel thickness 4mm.
LED indicators for panel mounting. The support is equipped with a 3 mm miniature LED. Supplied with nuts and washers. Voltage Rating = 2 V Light Output Colour = Green...
LED indicators for panel mounting. The support is equipped with a 3 mm miniature LED. Supplied with nuts and washers. Voltage Rating = 2 V Light Output Colour = Red...
LED indicators for panel mounting. The support is equipped with a 3 mm miniature LED. Supplied with nuts and washers. Voltage Rating = 2 V Light Output Colour = Yellow...
LED indicators for panel mounting. The support is equipped with a 3 mm miniature LED. Supplied with nuts and washers. Voltage Rating = 3 V Light Output Colour = Blue...
Professional grade indicators that are ideal for audio and instrumentation uses. The indicators mount into an 8 mm cut-out for a raised head and into a bezel for a flush...
RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls,...
RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush.
RS Pro 14 mm flush LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of...
RS Pro 22 mm stainless steel LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping...
RS Pro 8 mm panel mount indicators offer IP67 sealed to the front of the panel. These indicators are available in both Prominent and recessed bezel style. RS Pro indicators...
RS Pro Q8 Series of 8 mm diameter panel mount short body LED indicators with 5 mm coloured diffused LEDs. Available in bright or black chrome finish bezel, with prominent...
RS Pro range of 14 mm diameter panel mount short body LED indicators with 10 mm coloured diffused LEDs. The indicators are available in bright or black chrome bezel finish...
Schurter PSE series are a convenient and reliable series of illuminated Piezo switches. This series offers an easy to use coded wire system to tweak the colour & luminosity of...
Snap-in fixing, requires no additional hardware,5 mm tinted diffused epoxy lens,Black plastic bezel enhances LED contrast,Recessed or prominent style bezel,Mounting Hole Size 8mm to 8.2mm diameter,Operating Temperature -20 to +60°C...
Suitable for hygiene-compliant applications: - Food production - Beverages industry - Pharmacy/cosmetics - Tobacco industry. Please order the light element separately Light Output Colour = Red Mounting Hole Size =...
VCC range of filament bayonet contact lamps for use with VCC panel mount indicators. A wide variety of sizes and voltages available to suit all applications. Voltage Rating = 6.7...

Next >>