Microchip Technology, Inc. 8-bit 8BIT 1KB Embedded Microcontroller MCU ATTINY13V-10SSU

Description
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SSU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SSU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SSU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SSU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13V-10SSU
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13V-10SSU
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SSU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SSU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SSU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SSU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY13V-10SSU - 079278-ATTINY13V-10SSU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13V-10SSU
079278-ATTINY13V-10SSU
Embedded - Embedded - Microcontrollers - ATTINY13V-10SSU 079278-ATTINY13V-10SSU
Manufacturer: Microchip Technology Win Source Part Number: 079278-ATTINY13V-10S SU Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 079278-ATTINY13V-10SSU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - ATTINY13V-10SSU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13V-10SSU-ND
Microcontrollers ATTINY13V-10SSU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 1330960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1330960P
Microcontrollers 1330960P
MCU 8-Bit AVR 1KB Flash 2.5/3.3/5V

MCU 8-Bit AVR 1KB Flash 2.5/3.3/5V

Supplier's Site
Microcontrollers - 1330960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1330960
Microcontrollers 1330960
MCU 8-Bit AVR 1KB Flash 2.5/3.3/5V

MCU 8-Bit AVR 1KB Flash 2.5/3.3/5V

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13V-10SSU
8-bit Microcontrollers - MCU ATTINY13V-10SSU
8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins

8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins

Buy Now Datasheet
MCU 8-Bit ATtiny AVR RISC 1KB Flash 2.5V/3.3V - ATTINY13V-10SSU - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MCU 8-Bit ATtiny AVR RISC 1KB Flash 2.5V/3.3V
ATTINY13V-10SSU
MCU 8-Bit ATtiny AVR RISC 1KB Flash 2.5V/3.3V ATTINY13V-10SSU
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Microcontrollers - ATTINY13V-10SSU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY13V-10SSU
Microcontrollers ATTINY13V-10SSU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - ATTINY13V-10SSU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13V-10SSU
Microcontrollers ATTINY13V-10SSU
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip - 68T3520 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip
68T3520
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip 68T3520
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13V-10SSU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13V-10SSU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13V-10SSU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site
Embedded - Microcontrollers - ATTINY13V-10SSU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY13V-10SSU
Embedded - Microcontrollers ATTINY13V-10SSU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY13V-10SSU 079278-ATTINY13V-10SSU ATTINY13V-10SSU-ND 1330960P 1330960 ATTINY13V-10SSU ATTINY13V-10SSU ATTINY13V-10SSU ATTINY13V-10SSU 68T3520 ATTINY13V-10SSU ATTINY13V-10SSU
Product Name 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY13V-10SSU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU MCU 8-Bit ATtiny AVR RISC 1KB Flash 2.5V/3.3V Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.0640 KB 1 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB
ROM 0.0640 KB 64 KB 1 KB 1 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details