RS Components, Ltd. Datasheets for Welding Accessories
Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding.
Welding Accessories: Learn more
| Product Name | Notes |
|---|---|
| 230V \400V capability. Heavy duty transformer. Infinitely variable step-less output. Turbo fan cooled . Double shunt system. Electrode to power gauge. Double votex primary coil and copper windings. Not supplied... | |
| A selection of rods for use with the RS range of welding equipment. Brazing rods: 2·5kg. Suitable for all types of fabrication work involving mild and alloy steels, cast iron,... | |
| Coated electrodes, in small packages for any type of welding. Electrode length: 350 mm. Size = 2.5 x 350 mm Type = Welding Rod | |
| Coated electrodes, in small packages for any type of welding. Electrode length: 350 mm. Size = 3.2 Dia. x 350 mm Type = Welding Rod | |
| Coated electrodes, in small packages for any type of welding. Electrode length: 350 mm. Size = 3.2 x 450 mm Type = Welding Rod | |
| Filler metal for arc welding operations. 2 types of electrodes are offered: - Rapidarc: Universal rutile electrodes for any welding position, including descending vertical. Easy to use on rusty, coked... | |
| Filler metal for flame welding operations. Weight = 1kg Size = 2 x 500 mm Type = Brazing Rod | |
| Filler metal for flame welding operations. Weight = 500g Type = Solder | |
| WELDING CONSUMABLE SOUDOFER COPPER 3,2MM - Welding & Brazing Tools - Welding & Brazing Rods |