Microchip Technology, Inc. Microcontrollers ATMEGA164PV-10PU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA164PV-10PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA164PV-10PU-ND
Microcontrollers ATMEGA164PV-10PU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP

Buy Now Datasheet
 - ATMEGA164PV-10PU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP40

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP40

Supplier's Site Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA164PV-10PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA164PV-10PU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA164PV-10PU
IC MCU 8BIT 16KB FLASH 40DIP Product overview: ATMEGA164PV-10PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA164PV-10PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 40DIP Product overview: ATMEGA164PV-10PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA164PV-10PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA164PV-10PU - 1149332-ATMEGA164PV-10PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA164PV-10PU
1149332-ATMEGA164PV-10PU
Embedded - Embedded - Microcontrollers - ATMEGA164PV-10PU 1149332-ATMEGA164PV-10PU
Manufacturer: Atmel Win Source Part Number: 1149332-ATMEGA164PV- 10PU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149332-ATMEGA164PV-10PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
8-bit Microcontrollers - MCU AVR 16K FLSH 1K SRAM 512B EE-10MHZ 1.8V - 536-ATMEGA164PV-10PU - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU AVR 16K FLSH 1K SRAM 512B EE-10MHZ 1.8V
536-ATMEGA164PV-10PU
8-bit Microcontrollers - MCU AVR 16K FLSH 1K SRAM 512B EE-10MHZ 1.8V 536-ATMEGA164PV-10PU
8-bit Microcontrollers - MCU AVR 16K FLSH 1K SRAM 512B EE-10MHZ 1.8V

8-bit Microcontrollers - MCU AVR 16K FLSH 1K SRAM 512B EE-10MHZ 1.8V

Supplier's Site
Embedded - Microcontrollers - ATMEGA164PV-10PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA164PV-10PU
Embedded - Microcontrollers ATMEGA164PV-10PU
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - ATMEGA164PV-10PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA164PV-10PU
Microcontrollers ATMEGA164PV-10PU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA164PV-10PU
8-bit Microcontrollers - MCU ATMEGA164PV-10PU
8-bit Microcontrollers - MCU AVR 16K FLSH 1K SRAM 512B EE-10MHZ 1.8V

8-bit Microcontrollers - MCU AVR 16K FLSH 1K SRAM 512B EE-10MHZ 1.8V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA164PV-10PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA164PV-10PU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA164PV-10PU
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA164PV-10PU-ND ATMEGA164PV-10PU 685-ATMEGA164PV-10PU 1149332-ATMEGA164PV-10PU 536-ATMEGA164PV-10PU ATMEGA164PV-10PU ATMEGA164PV-10PU ATMEGA164PV-10PU ATMEGA164PV-10PU
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA164PV-10PU 8-bit Microcontrollers - MCU AVR 16K FLSH 1K SRAM 512B EE-10MHZ 1.8V Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - A2C02830100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers