Microchip Technology, Inc. Microcontrollers ATMEGA168PV-10AU

Description
8 bit Microcontroller, AVR, 16KB FLASH
Request a Quote
Description
8 bit Microcontroller, AVR, 16KB FLASH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega168PV-10AU is an 8-bit microcontroller from the AVR® family, designed for low power consumption and high performance. It operates at a voltage range of 1.8 to 5.5V and can achieve up to 20 MIPS throughput at 20 MHz. The device features 16KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1KB of SRAM, with a data retention of up to 100 years at 25°C. This microcontroller supports a variety of peripherals, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It also includes a programmable serial USART, SPI, and I2C interfaces, making it versatile for various applications. The ATmega168PV-10AU is suitable for industrial temperature ranges from -40°C to 85°C and offers multiple sleep modes to optimize power usage. With its advanced RISC architecture, the ATmega168PV-10AU is capable of executing most instructions in a single clock cycle, making it an efficient choice for embedded applications requiring reliable performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The ATmega168PV-10AU is an 8-bit microcontroller from the AVR® family, designed for low power consumption and high performance. It operates at a voltage range of 1.8 to 5.5V and can achieve up to 20 MIPS throughput at 20 MHz. The device features 16KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1KB of SRAM, with a data retention of up to 100 years at 25°C. This microcontroller supports a variety of peripherals, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It also includes a programmable serial USART, SPI, and I2C interfaces, making it versatile for various applications. The ATmega168PV-10AU is suitable for industrial temperature ranges from -40°C to 85°C and offers multiple sleep modes to optimize power usage. With its advanced RISC architecture, the ATmega168PV-10AU is capable of executing most instructions in a single clock cycle, making it an efficient choice for embedded applications requiring reliable performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1278271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278271P
Microcontrollers 1278271P
8 bit Microcontroller, AVR, 16KB FLASH

8 bit Microcontroller, AVR, 16KB FLASH

Supplier's Site
Microcontrollers - 1278271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278271
Microcontrollers 1278271
8 bit Microcontroller, AVR, 16KB FLASH

8 bit Microcontroller, AVR, 16KB FLASH

Supplier's Site
Microcontrollers - ATMEGA168PV-10AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168PV-10AU-ND
Microcontrollers ATMEGA168PV-10AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA168PV-10AU - 769212-ATMEGA168PV-10AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168PV-10AU
769212-ATMEGA168PV-10AU
Embedded - Embedded - Microcontrollers - ATMEGA168PV-10AU 769212-ATMEGA168PV-10AU
Manufacturer: Microchip Technology Win Source Part Number: 769212-ATMEGA168PV-1 0AU Series: AVR ATmega Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 10MHz Package: 32-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: ATmega168PV Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATmega168PV-10MUR; ATmega168PV-10AUR; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769212-ATMEGA168PV-10AU
Series: AVR ATmega
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 10MHz
Package: 32-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATmega168PV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATmega168PV-10MUR; ATmega168PV-10AUR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA168PV-10AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168PV-10AU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168PV-10AU
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168PV-10AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168PV-10AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168PV-10AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168PV-10AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168PV-10AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168PV-10AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168PV-10AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site
8-bit Microcontrollers - MCU - ATMEGA168PV-10AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168PV-10AU
8-bit Microcontrollers - MCU ATMEGA168PV-10AU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V

8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 10MHZ TEMP GRN 1.8V

Buy Now Datasheet
Microcontrollers - ATMEGA168PV-10AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168PV-10AU
Microcontrollers ATMEGA168PV-10AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA168PV-10AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168PV-10AU
Microcontrollers ATMEGA168PV-10AU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA168PV-10AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168PV-10AU
Microcontrollers ATMEGA168PV-10AU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA168PV-10AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168PV-10AU
Embedded - Microcontrollers ATMEGA168PV-10AU
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip - 68T2731 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip
68T2731
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip 68T2731
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1278271P 1278271 ATMEGA168PV-10AU-ND 769212-ATMEGA168PV-10AU 685-ATMEGA168PV-10AU ATMEGA168PV-10AU ATMEGA168PV-10AU ATMEGA168PV-10AU ATMEGA168PV-10AU ATMEGA168PV-10AU 68T2731
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA168PV-10AU 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp TQFP; Other; 32-TQFP Other; Tray QFP QFP; Other; 32-TQFP QFP; TQFP; Other; 32-TQFP TQFP; Other; TQFP
Pin Count 32 32 32 32 32
RAM 1.02 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 16 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details