AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 010451-ATMEGA8535L-8
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: ATMEGA8535L-8MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535L-8MU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 44VQFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, VQFN-44; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:VQFN RoHS Compliant: Yes
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU AVR 8K FLSH 512B EE ADC 3V-8MHZ
IC MCU 8BIT 8KB FLASH 44VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA8535L-8MU-ND | 010451-ATMEGA8535L-8MU | 685-ATMEGA8535L-8MU | ATMEGA8535L-8MU | 68T3244 | ATMEGA8535L-8MU | ATMEGA8535L-8MU | ATMEGA8535L-8MU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA8535L-8MU | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Vqfn-44; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 8 KB | 512 KB | 0.5120 KB |