Atmel Corporation 8-bit 8BIT 12KB Embedded Microcontroller MCU AT89S8253-24JU

Description
IC MCU 8BIT 12KB FLASH 44PLCC Product overview: AT89S8253-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S8253-24JU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 12KB FLASH 44PLCC Product overview: AT89S8253-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S8253-24JU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 12KB Embedded Microcontroller MCU - 685-AT89S8253-24JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-AT89S8253-24JU
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-AT89S8253-24JU
IC MCU 8BIT 12KB FLASH 44PLCC Product overview: AT89S8253-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S8253-24JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB FLASH 44PLCC Product overview: AT89S8253-24JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S8253-24JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89S8253-24JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S8253-24JU-ND
Microcontrollers AT89S8253-24JU-ND
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89S8253-24JU - 088916-AT89S8253-24JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S8253-24JU
088916-AT89S8253-24JU
Embedded - Embedded - Microcontrollers - AT89S8253-24JU 088916-AT89S8253-24JU
Manufacturer: Microchip Technology Win Source Part Number: 088916-AT89S8253-24J U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 088916-AT89S8253-24JU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1278156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278156P
Microcontrollers 1278156P
MCU 8-Bit CISC 12KB Flash 3.3V/5V PLCC

MCU 8-Bit CISC 12KB Flash 3.3V/5V PLCC

Supplier's Site
Microcontrollers - AT89S8253-24JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S8253-24JU
Microcontrollers AT89S8253-24JU
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89S8253-24JU
8-bit Microcontrollers - MCU AT89S8253-24JU
8-bit Microcontrollers - MCU 12kB Flash 256B RAM 2.7V-5.5V

8-bit Microcontrollers - MCU 12kB Flash 256B RAM 2.7V-5.5V

Buy Now Datasheet
Microcontrollers - AT89S8253-24JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89S8253-24JU
Microcontrollers AT89S8253-24JU
IC MCU 8BIT 12KB FLASH 44PLCC

IC MCU 8BIT 12KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S8253-24JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S8253-24JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S8253-24JU
IC MCU 8BIT 12KB FLASH 44PLCC

IC MCU 8BIT 12KB FLASH 44PLCC

Supplier's Site
Embedded - Microcontrollers - AT89S8253-24JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S8253-24JU
Embedded - Microcontrollers AT89S8253-24JU
IC MCU 8BIT 12KB FLASH 44PLCC

IC MCU 8BIT 12KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89S8253-24JU AT89S8253-24JU-ND 088916-AT89S8253-24JU 1278156P AT89S8253-24JU AT89S8253-24JU AT89S8253-24JU AT89S8253-24JU AT89S8253-24JU
Product Name 8-bit 8BIT 12KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT89S8253-24JU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 0.2560 KB 12 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - C165L25MHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details