RS Components, Ltd. Datasheets for Alignment Lasers
Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes.
Alignment Lasers: Learn more
| Product Name | Notes |
|---|---|
| A high quality plug-and-play Red laser alignment kit designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. Laser Class: 3R. Laser Wavelength: 532 nm (Green). Output... | |
| A radically new design providing TE stabilised performance without TE cost and power consumption. Stable power without thermoelectric (TE) cooling. Fast warm up time. Power stability better than 5% over... | |
| Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power... | |
| Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 635nm Optical Output Power = 0.8mW Laser Class =... | |
| Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 635nm Optical Output Power = 3mW Laser Class =... | |
| Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 0.8mW Laser Class =... | |
| Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 3mW Laser Class =... | |
| Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 3mW Control Type = TTL... | |
| Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 1mW Control Type = TTL... | |
| Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 3mW Laser Class = 3R... | |
| Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction Laser Type = Continuous Wave... | |
| The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The... | |
| The SKF TKSA 11 is a new generation of shaft alignment tool that uses a mobile device to guide the user through the entire alignment process. The SKF TKSA 11... | |
| The SKF TKSA 31 shaft alignment tool is an affordable solution for easier shaft alignment. With a built-in machine library, the TKSA 31 makes it easy to store alignment reports... | |
| The SKF TKSA 41 Shaft Alignment Tool is an advanced laser alignment solution for achieving accurate shaft alignments. Featuring wireless communication designed to improve instrument handling and allowing alignments of... | |
| The TKSA 51 shaft alignment tool from SKF provides high measurement flexibility and performance suitability. The TKSA 51 app has been designed to work on a tablet or smartphone and... | |
| This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot... | |
| Two high quality interchangeable, plug-and-play Green laser alignment kits. These 532nm Green lasers are 9 times brighter than typical Red lasers to the human eye and are particularly suited for... | |
| User focusable . Ideal for experimental & educational use. Isolated brass body. Size:10.4mm dia x 16.5mm. Potted for better heat dissipation Laser Type = Continuous Wave Laser Colour = Red... |