AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA325P-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA325P-20AU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 912097-ATMEGA325P-20
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
Core Processor: AVR
Speed: 20MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATMEGA325
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA325P-16AU, ATMEGA325P-16AU-ND, ATMEGA325P20AU
IC MCU 8BIT 32KB FLASH 64TQFP
IC MCU 8BIT 32KB FLASH 64TQFP
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE - 20 MHZ 5V
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, TQFP-64; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; No. of Timers:3RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA325P-20AU-ND | 685-ATMEGA325P-20AU | 912097-ATMEGA325P-20AU | ATMEGA325P-20AU | ATMEGA325P-20AU | ATMEGA325P-20AU | ATMEGA325P-20AU | ATMEGA325P-20AU | 68T2897 |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA325P-20AU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | 1 KB | 1 KB |