RS Components, Ltd. Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| A development kit from Global Laser which allows users to evaluate the digitally controlled Lyte-MV 660nm Red LED laser module. The laser module incorporates user adjustable focus and the kit... | |
| A high quality plug-and-play Red laser alignment kit designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. Laser Class: 3R. Laser Wavelength: 532 nm (Green). Output... | |
| A radically new design providing TE stabilised performance without TE cost and power consumption. Stable power without thermoelectric (TE) cooling. Fast warm up time. Power stability better than 5% over... | |
| Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power... | |
| Produces two adjustable-angle intersecting lines. Adjustable focus range: 50mm to infinity. Rugged construction. Size: 11mm dia x 37mm. Reverse polarity protection Laser Type = Continuous Wave Laser Colour = Red... | |
| Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 635nm Optical Output Power = 0.8mW Laser Class =... | |
| Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 635nm Optical Output Power = 3mW Laser Class =... | |
| Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 0.8mW Laser Class =... | |
| Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 670nm Optical Output Power = 3mW Laser Class =... | |
| Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 635nm Optical Output Power = 3mW Control Type = TTL... | |
| Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Dot Laser Wavelength = 650nm Optical Output Power = 1mW Control Type = TTL... | |
| Simple thread-mounted industrial laser modules. Laser Type = Modulating Laser Colour = Red Emission Pattern = Ellipse Laser Wavelength = 650nm Optical Output Power = 3mW Laser Class = 3R... | |
| Size: 15 x 47 mm. With isolated body. Focus Adjustment. Modulation speeds in excess of 500 kHz. Lead Length: 300 mm. Connector Type: 4 pin. Reverse polarity protection Laser Type... | |
| Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction Laser Type = Continuous Wave... | |
| The Beta CW series from Global Laser consists of high-quality continuous wave visible laser diode modules. The modules combine a laser diode, driver circuitry and collimating lens, all housed in... | |
| The Beta TX series from Global Laser consists of high-quality laser diode modules. These modules combine a laser diode, a driver and modulation circuitry, and a collimating lens. All housed... | |
| The Gated Cameo Development Kit from Global Laser is a unique, low cost, plug-and-play laser system designed primarily for aligning and positioning of garments, cloth, paper, wood and metal. The... | |
| The Global Laser Acculase range of Direct Drive PWM green LED laser diode modules provides a high level of optical and electrical performance at an economical price. These lasers offer... | |
| The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The... | |
| The Global Laser Survelase Maxi targeting laser utilises a custom designed achromatic lens arrangement which allows the laser to produce a small spot size over a wide range of working... | |
| The GuideLine 2 series from Global Laser provides reliable and robust industrial laser modules suitable for a wide range of alignment applications. They feature IP67 protection, a threaded barrel for... | |
| The Lyte-MV-Excel range of laser modules provides reliable high power, industrial laser light sources with well-defined line,illuminations. Unique user adjustable focus without removing line optics. Uniform non-Gaussian line. Laser classification... | |
| The Machine Vision Development Kit provides a reliable, high power, industrial laser light source with a well-defined line illumination. Used primarily with industrial cameras, they are suitable for a wide... | |
| The SKF TKSA 11 is a new generation of shaft alignment tool that uses a mobile device to guide the user through the entire alignment process. The SKF TKSA 11... | |
| The SKF TKSA 31 shaft alignment tool is an affordable solution for easier shaft alignment. With a built-in machine library, the TKSA 31 makes it easy to store alignment reports... | |
| The SKF TKSA 41 Shaft Alignment Tool is an advanced laser alignment solution for achieving accurate shaft alignments. Featuring wireless communication designed to improve instrument handling and allowing alignments of... | |
| The TKSA 51 shaft alignment tool from SKF provides high measurement flexibility and performance suitability. The TKSA 51 app has been designed to work on a tablet or smartphone and... | |
| This is a unique, interchangeable, laser system. The system has a range of interchangeable projections which convert the base dot laser into a line / cross / line with dot... | |
| Two high quality interchangeable, plug-and-play Green laser alignment kits. These 532nm Green lasers are 9 times brighter than typical Red lasers to the human eye and are particularly suited for... | |
| User focusable . Ideal for experimental & educational use. Isolated brass body. Size:10.4mm dia x 16.5mm. Potted for better heat dissipation Laser Type = Continuous Wave Laser Colour = Red... |