RS Components, Ltd. Datasheets for Junction Field-Effect Transistors (JFET)
Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region.
Junction Field-Effect Transistors (JFET): Learn more
| Product Name | Notes |
|---|---|
| JFET - VHF/UHF Amplifier N-Ch 25V SOT23 | |
| JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6 | |
| JFET N-Ch 15V 10 to 32mA 35mS CP3 | |
| JFET N-Ch 15V 5 to 24mA 50mS CP3 | |
| JFET N-Channel 30V 1.2-3mA 5mS SOT-883 | |
| JFET,n-channel,30V,3 0mA,SOT23 | |
| JFET,p-channel,25V,6 0mA,SOT23 | |
| Trans JFET N-CH 14mA Si 5-Pin SMV T/R | |
| Trans JFET N-CH Si 3-Pin S-Mini T/R | |
| Transistor JFET N-Ch 50V 0.75mA S-Mini3 | |
| Transistor JFET N-Ch 50V 3mA S-Mini3 | |
| Transistor JFET N-Channel 25V SOT23 | |
| Transistor JFET N-Channel 30V SOT23 | |
| Transistor JFET N-Channel SOT23 | |
| Transistor, Fairchild, BSR58 | |
| Transistor, Fairchild, J109 | |
| Transistor, Fairchild, J111 | |
| Transistor, Fairchild, J112 | |
| Transistor, Fairchild, J113 | |
| Transistor, Fairchild, MMBF4093 | |
| Transistor, Fairchild, MMBF5103 | |
| Transistor, Fairchild, MMBFJ111 | |
| Transistor, Fairchild, MMBFJ176 | |
| Transistor, Fairchild, MMBFJ270 |