RS Components, Ltd. Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
1" Angle Valve,0-16 bar, for gas
1" Angle Valve,0-16 bar, for Liquid
1" SS Angle Valve,0-16 bar, for gas
1" SS Angle Valve,0-16 bar, for Liquid
1.5" Angle Valve,0-16 bar, for gas
1.5" Angle Valve,0-16 bar, for Liquid
1.5" SS Angle Valve,0-16 bar, for Liquid
1/2" Angle Valve,0-16 bar, for Liquid
1/2" SS Angle Valve,0-16 bar, for Liquid
2" Angle Valve,0-10 bar, for Liquid
2" Angle Valve,0-16 bar, for gas
2" SS Angle Valve,0-10 bar, for Liquid
2" SS Angle Valve,0-16 bar, for gas
2/2 Shut-off Valve 12mm Push-in
2/2 Shut-off Valve 6mm Push-in
2/2 Shut-off Valve 8mm Push-in
2/2 way high pressure valve,230Vac 50Hz
2/2-WAY MAGNETIC VALVE
2way servo assist solenoid valve,110Vac
2way servo assisted solenoid valve,24Vdc
3/2 Shut-off Valve 10mm Push-in
3/2 Shut-off Valve 12mm Push-in
3/2 Shut-off Valve 6mm Push-in
3/2 Shut-off Valve 8mm Push-in
3/4" Angle Valve,0-16 bar, for Liquid
3/4" SS Angle Valve,0-16 bar, for Liquid
Aluminium 2 way Pinch Valve NO 15mm G1/2
Aluminium 2 way Pinch Valve, NO 25mm DIN
Aluminium 2 way Pinch Valve, NO 6mm G1/4
AV13 thermostatic air vent,1/2in BSP F-F
Blocking Fitting, G1/4
Blocking Fitting, G3/8
Burkert 125335 Solenoid Valve
Burkert 133046 Pneumatic Solenoid Valve
Burkert 143491 Solenoid Valve
Burkert 143492 Solenoid Valve
Burkert 178686 Pneumatic Actuated Valve
CC02 Push-in Check Choke Valve G1/4-8mm
CC02 Push-in Check Choke Valve G1/8-6mm
Elbow Flow Regulator 4 mm M5
Elbow Flow Regulator 6 mm M6
Elbow Flow Regulator 6 mm PT1/4
Elbow Flow Regulator 8 mm PT1/4
EMERSON – AVENTICS R422103565
EMERSON – AVENTICS R422103585
Exhaust Flow Controller G1/4" x G1/4"
Exhaust Flow Controller G1/8" x G1/8"
Exhaust Flow Controller G3/8" x G3/8"
Exhaust Flow Controller M5 x M5
Exhaust Flow Regulator, G1/2 x 12mm
Exhaust Flow Regulator, G1/4 x 10mm
Exhaust Flow Regulator, G1/4 x 6mm
Exhaust Flow Regulator, G1/4 x 8mm
Exhaust Flow Regulator, G1/8 x 4mm
Exhaust Flow Regulator, G1/8 x 6mm
Exhaust Flow Regulator, G1/8 x 8mm
Exhaust Flow Regulator, G3/8 x 10mm
Exhaust Flow Regulator, G3/8 x 6mm
Exhaust Flow Regulator, G3/8 x 8mm
Exhaust Flow Regulator, M5 x 3mm
Exhaust Flow Regulator, M5 x 4mm
Exhaust Flow Regulator, M5 x 6mm
Exhaust Protection
FEMALE FEMALE NON RETURN VALVE 1/4
FEMALE FEMALE NON RETURN VALVE 1/8
FEMALE FEMALE NON RETURN VALVE 3/8
Festo CPE10-M1BH-3GL-M7
Festo CPE10-M1BH-5L-M7
Festo CPE10-M1BH-5L-QS-6
Festo CPE14-M1BH-3GL-1/8
Festo CPE14-M1BH-5/3G-1/8
Festo CPE14-M1BH-5J-1/8
Festo CPE14-M1BH-5L-1/8
Festo CPE14-M1CH-3GL-1/8
Festo CPE14-M1CH-5L-1/8
Festo CPE18-M1H-3GL-1/4
Festo CPE18-M1H-3GLS-1/4
Festo CPE18-M1H-5/3G-1/4
Festo CPE18-M1H-5J-1/4
Festo CPE18-M1H-5L-1/4
Festo CPE24-M1H-3GL-3/8
Festo CPE24-M1H-5L-3/8
Festo JH-5-1/4 Pneumatic Solenoid Valve
Festo JH-5-1/8 Pneumatic Solenoid Valve
Festo JMFH-5-1/4-B Solenoid Pilot Valve
Festo JMFH-5-1/4
Festo JMFH-5-1/8 Solenoid Pilot Valve
Festo LRP-1/4-0,7 Pneumatic Regulator
Festo LRP-1/4-10 Pneumatic Regulator
Festo LRP-1/4-2,5 Pneumatic Regulator
Festo LRP-1/4-4 Pneumatic Regulator
Festo LRP-1/8-6 Pneumatic Regulator
Festo MFH-3-1/2 Pneumatic Solenoid Valve
Festo MFH-3-1/4 Pneumatic Solenoid Valve
Festo MFH-3-1/4-S
Festo MFH-3-1/8 Pneumatic Solenoid Valve
Festo MFH-5-1/2 Pneumatic Solenoid Valve
Festo MFH-5-1/4 Pneumatic Solenoid Valve
Festo MFH-5-1/4-B
Festo MFH-5-1/8 Pneumatic Solenoid Valve
Festo MFH-5-1/8-B
Festo MFH-5/3G-1/4-B
Festo MHJ10-S-2,5-QS-6-HF
Festo MS4-DL-1/4
Festo MS4-EE-1/4-10V24-S
Festo MS4-EE-1/4-10V24
Festo MS4-EM1-1/4-S
Festo MS4-EM1-1/4
Festo MS4-LR-1/4-D5-AS
Festo MS4-LR-1/4-D6-AS
Festo MS4-LR-1/4-D7-AS
Festo MS4-LR-1/8-D6-AS
Festo MS4-LR-1/8-D6-WR
Festo MS4-LR-1/8-D7-AS
Festo MS6-DL-1/2
Festo MS6-EE-1/2-10V24-S
Festo MS6-EE-1/2-10V24
Festo MS6-EM1-1/2-S
Festo MS6-EM1-1/2
Festo MS6-LR-1/2-D6-AS
Festo MS6-LR-1/2-D7-AS
Festo MS6-SV-1/2-C-10V24-S Dump Valve
Festo MVH-5-1/4-B Solenoid Pilot Valve
Festo PR-22-RT
Festo QH-QS-6-1/8
Festo SV-3-M5
Festo SV-5-M5-B
Festo T-22-SW
Festo VBNF-LBA-G14-Q8
Festo VBNF-LBA-G18-Q6
Festo VBOH-32-G12
Festo VBOH-32-G14
Festo VBOH-32-G18
Festo VBOH-32-G38
Festo VBOH-32-M5
Festo VHEF-ES-M52-M-G18
Festo VHEF-EST-B32-G18
Festo VHEF-EST-M32-M-G18
Festo VHEF-HS-B52-G14
Festo VHEF-HS-B52-G18
Festo VHEF-HS-M52-M-G14
Festo VHEF-HS-M52-M-G18
Festo VHEF-HS-P53C-M-G18
Festo VHEF-HST-B32-G14
Festo VHEF-HST-B32-G18
Festo VHEF-HST-M32-M-G14
Festo VHEF-HST-M32-M-G18
Festo VHEF-L-M52-E-G18
Festo VHEF-L-M52-M-G14
Festo VHEF-LT-M32-M-G18
Festo VHEF-P-B52-G18
Festo VHEF-P-M52-M-G14
Festo VHEF-P-M52-M-G18
Festo VHEF-PTC-B32-G18
Festo VHEF-PTC-M32-M-G14
Festo VHEF-PTC-M32-M-G18
Festo VL-5-1/8 Pneumatic Solenoid Valve
Festo VL/O-3-1/2 Block Assembly
Festo VL/O-3-1/4
Festo VL/O-3-1/8-B
Festo VMEF-S-M52-E-G14
Festo VMEF-S-M52-M-G14
Festo VMEF-S-M52-M-G18
Festo VMEF-SC-M52-M-G14
Festo VMEF-SC-M52-M-G18
Festo VMEF-ST-M32-M-G14
Festo VMEF-ST-M32-M-G18
Festo VMEF-STC-M32-M-G18
Festo VMEF-STCZ-M32-M-G18
Festo VSNC-F-B52-D-G14-F8- 1B2
Festo VSNC-F-B52-D-G14-F8
Festo VSNC-FC-M52-MD-G14-F 8-1B2
Festo VSNC-FC-M52-MD-G14-F 8
Festo VSNC-FC-M52-MD-G14-F N-1A1-EX4-A
Festo VSNC-FC-M52-MD-G14-F N
Festo VSNC-FT-B52-D-G14-FN
Festo VSNC-FTC-M52-MD-G14- FN
Festo VUVG-B10-B52-ZT-F-1T 1L
Festo VUVG-B10-M52-MZT-F-1 T1L
Festo VUVG-B10-M52-RZT-F-1 R8L
Festo VUVG-B10-M52-RZT-F-1 T1L
Festo VUVG-B10-P53C-ZT-F-1 T1L
Festo VUVG-B10-T32C-AZT-F- 1T1L
Festo VUVG-B10-T32C-MZT-F- 1T1L
Festo VUVG-B14-B52-ZT-F-1T 1L
Festo VUVG-B14-M52-AZT-F-1 R8L
Festo VUVG-B14-M52-AZT-F-1 T1L
Festo VUVG-B14-M52-MZT-F-1 T1L
Festo VUVG-B14-P53C-ZT-F-1 T1L
Festo VUVG-B14-T32C-AZT-F- 1T1L
Festo VUVG-B14-T32C-MZT-F- 1T1L
Festo VUVG-B18-B52-ZT-F-1T 1L
Festo VUVG-B18-M52-MZT-F-1 T1L
Festo VUVG-B18-M52-RZT-F-1 T1L
Festo VUVG-B18-P53C-ZT-F-1 T1L
Festo VUVG-B18-T32C-MZT-F- 1T1L
Festo VUVG-BK10-B52-T-F-1R 8L-S
Festo VUVG-BK10-M52-AT-F-1 H2L-S
Festo VUVG-BK10-M52-AT-F-1 R8L-S
Festo VUVG-BK14-B52-T-F-1H 2L-S
Festo VUVG-BK14-M52-AT-F-1 H2L-S
Festo VUVG-BK14-M52-AT-F-1 R8L-S
Festo VUVG-BK14-T32C-AT-F- 1R8L-S
Festo VUVG-L10-B52-T-M5-1H 2L-W1
Festo VUVG-L10-B52-T-M5-1R 8L
Festo VUVG-L10-B52-T-M7-1R 8L
Festo VUVG-L10-M52-MT-M5-1 H2L-W1
Festo VUVG-L10-M52-MT-M5-1 R8L
Festo VUVG-L10-M52-RT-M5-1 R8L
Festo VUVG-L10-M52-RT-M7-1 H2L-W1
Festo VUVG-L10-T32C-AT-M5- 1R8L
Festo VUVG-L10-T32C-MT-M5- 1R8L
Festo VUVG-L10-T32C-MT-M7- 1R8L
Festo VUVG-L14-M52-AT-G18- 1H2L-W1
Festo VUVG-L14-M52-AT-G18- 1P3
Festo VUVG-L14-M52-AT-G18- 1R8L
Festo VUVG-L14-M52-MT-G18- 1R8L
Festo VUVG-L14-T32C-AT-G18 -1P3
Festo VUVG-LK10-B52-T-M5-1 H2L-S
Festo VUVG-LK10-B52-T-M5-1 R8L-S
Festo VUVG-LK10-B52-T-M7-1 R8L-S
Festo VUVG-LK10-M52-AT-M5- 1H2L-S
Festo VUVG-LK10-M52-AT-M5- 1R8L-S
Festo VUVG-LK10-M52-AT-M7- 1R8L-S
Festo VUVG-LK10-T32C-AT-M5 -1H2L-S
Festo VUVG-LK10-T32C-AT-M5 -1R8L-S
Festo VUVG-LK14-B52-T-G18- 1H2L-S
Festo VUVG-LK14-B52-T-G18- 1R8L-S
Festo VUVG-LK14-M52-AT-G18 -1H2L-S
Festo VUVG-LK14-M52-AT-G18 -1R8L-S
Festo VUVG-LK14-T32C-AT-G1 8-1H2L-S
Festo VUVG-LK14-T32C-AT-G1 8-1R8L-S
Festo VUVS-L20-B52-D-G18-F 7
Festo VUVS-L20-M32C-MD-G18 -F7
Festo VUVS-L20-M52-MD-G18- F7
Festo VUVS-L25-B52-D-G14-F 8
Festo VUVS-L25-M32C-MD-G14 -F8
Festo VUVS-L25-M52-AD-G14- F8
Festo VUVS-L25-M52-MD-G14- F8
Festo VUVS-L30-B52-D-G38-F 8
Festo VUVS-L30-M32C-MD-G38 -F8
Festo VUVS-L30-M52-MD-G38- F8
Festo VUVS-LK20-B52-D-G18- 1C1-S
Festo VUVS-LK20-M32C-AD-G1 8-1C1-S
Festo VUVS-LK20-M52-AD-G18 -1C1-S
Festo VUVS-LK25-B52-D-G14- 1B2-S
Festo VUVS-LK25-M32C-AD-G1 4-1B2-S
Festo VUVS-LK25-M52-AD-G14 -1B2-S
Festo VUVS-LT20-M52-MD-G18 -F7
Festo VZWD-L-M22C-M-G14-30 -V-1P4-15-R1
Festo VZWD-L-M22C-M-G14-30 -V-1P4-15
Festo VZWD-L-M22C-M-G14-40 -V-1P4-8
Festo VZWD-L-M22C-M-G14-60 -V-1P4-4-R1
Festo VZWD-L-M22C-M-G14-60 -V-1P4-4
Festo VZWD-L-M22C-M-G18-10 -V-1P4-50
Festo VZWD-L-M22C-M-G18-20 -V-1P4-15
Festo VZWD-L-M22C-M-G18-30 -V-1P4-15-R1
Festo VZWD-L-M22C-M-G18-30 -V-1P4-15
Festo VZWD-L-M22C-M-G18-40 -V-1P4-8
Festo VZWF-B-L-M22C-G1-275 -1P4-6
Festo VZWF-B-L-M22C-G12-13 5-1P4-10
Festo VZWF-B-L-M22C-G12-13 5-E-1P4-10-R1
Festo VZWF-B-L-M22C-G14-13 5-1P4-10
Festo VZWF-B-L-M22C-G34-27 5-1P4-6
Festo VZWF-B-L-M22C-G34-27 5-E-1P4-6-R1
Festo VZWF-B-L-M22C-G38-13 5-1P4-10
Festo VZWM-L-M22C-G1-F4
Festo VZWM-L-M22C-G12-F4
Festo VZWM-L-M22C-G34-F4
Festo VZWM-L-M22C-G38-F4
Festo
Flow Control Valve G1/4
Flow Control Valve G1/8
FLOW REGULATOR 10-10
FLOW REGULATOR 10-3/8
FLOW REGULATOR 4-1/8 MAN
FLOW REGULATOR 4-1/8
FLOW REGULATOR 4-4
FLOW REGULATOR 4-M5 MAN.
FLOW REGULATOR 6-1/4
FLOW REGULATOR 6-1/8 MAN
FLOW REGULATOR 6-6
FLOW REGULATOR 6-M5 CACC
FLOW REGULATOR 6-M5 MAN
FLOW REGULATOR 8-1/4
FLOW REGULATOR 8-1/8
FLOW REGULATOR 8-3/8
FLOW REGULATOR 8-8
G1 1/2 Angle Seat Valve 2/2 way, 6 bar
G1 Angle Seat Valve 2/2 way, 10 bar
G1/2 Angle Seat Valve 2/2 way, 16 bar
G1/2 Angle Seat Valve 2/2 way, 40 bar
G1/2 Piloted Check Valve
G1/2" Exhaust Air Control Valve
G1/4 Piloted Check Valve
G1/8 Piloted Check Valve
G11/2 Angle Seat Valve 2/2 way, 8 bar
G11/4 Angle Seat Valve 2/2 way, 7 bar
G11/4 SS Angle Seat Valve 2/2 way, 7 bar
G2 Angle Seat Valve 2/2 way, 3 bar
G3/4 Angle Seat Valve 2/2 way, 16 bar
G3/4 Angle Seat Valve 2/2 way, 20 bar
G3/8 Piloted Non Return Valve
G3/8" Exhaust Air Control Valve
GR-1/2 one-way flow control valve
GR-1/4 one-way flow control valve
GR-1/8-B one-way flow control valve
GR-3/8-B one-way flow control valve
GR-M5-B one-way flow control valve
GR-QS-4 one-way flow control valve
GR-QS-8 one-way flow control valve
GRA-1/4-B one-way flow control valve
GRE-1/4 exhaust air flow control valve
GRE-1/8 exhaust air flow control valve
GRLA-1/2-B one-way flow control valve
GRLA-M3 one-way flow control valve
GRLA-M5-QS-4-LF-C
GRLZ-1/4-B one-way flow control valve
GRLZ-1/8-B one-way flow control valve
GRO-1/8-B flow control valve
GRO-QS-6 flow control valve
H-1/4-B non-return valve
H-QS-10 non-return valve
H-QS-6 non-return valve
Hand Lever G1/4" 5/2 Manual Valve
HE-2-QS-10 shut-off valve
HGL-1/8-1/8-B Piloted check valve
IN LINE FLOW REGULATOR 1/4
IN LINE FLOW REGULATOR 1/8
Inline Flow Controller 6mm Push-in
Legris 0491 04 13 64
Legris 0491 10 21
M5 Piloted Non Return Valve
Mini speed regulator
Non Return Valve 10mm Tube Outlet
Norgren 03029302 Mechanical Valve
Norgren 03029602 Mechanical Valve
Norgren 03035103 Mechanical Valve
Norgren 03036602
Norgren 03036702
Norgren 03036802RS
Norgren 03037002
Norgren 03040002
Norgren 03040102 Mechanical Valve
Norgren 03040202
Norgren 03040302
Norgren 03040402 Mechanical Valve
Norgren 03040502 Mechanical Valve
Norgren 03040602 Mechanical Valve
Norgren 03041102
Norgren 03041302
Norgren 03041402 Mechanical Valve
Norgren 03041502 Mechanical Valve
Norgren 03041602 Mechanical Valve
Norgren 03041802801
Norgren 03041902
Norgren 03042402 Mechanical Valve
Norgren 03042502
Norgren 03043202
Norgren 03043702
Norgren 03043802
Norgren 03048102
Norgren 03048302
Norgren 03060002 Mechanical Valve
Norgren 03060102
Norgren 03061102 Mechanical Valve
Norgren 03062502
Norgren 03063702
Norgren 03063802
Norgren 03068302
Norgren 03140402
Norgren SLV/11883/1
Piloted Non Return Valve, G1/8 x 6mm
Pneumatic Non Return Valve 8mm Push-in
Precision Regulator - 10 bar
Precision Regulator - 4 bar
PUSH IN CONNECTION NON RETURN VALVE 4MM
PUSH IN CONNECTION NON RETURN VALVE 6MM
PUSH IN CONNECTION NON RETURN VALVE 8MM
QUICK EXHAUST VALVE 1/2
QUICK EXHAUST VALVE 1/4
QUICK EXHAUST VALVE 1/8
QUICK EXHAUST VALVE 3/4
QUICK EXHAUST VALVE 3/8
Quick Exhaust Valve G1/4
Quick Exhaust Valve G1/8
R1/4 pressure relief valve,0.14-1.6 bar
R1/4 pressure relief valve,6.3-14 bar
R1/8 Inline Flow Control Silencer
REGULATOR G1 1/4 08BAR
REGULATOR G2 1/2 08BAR
REGULATOR G2 3/8 08BAR
REGULATOR G3 3/4 08BAR
rm1Precision Regulator - 0.5 bar
RS PRO 01VP03NC02
RS PRO 01VP03NC03
RS PRO 01VP03NC05
RS PRO 01VP050002
RS PRO 01VP050003
RS PRO 01VP050005
RS PRO 01VP150002
RS PRO 01VP150003
RS PRO 01VS03NC02
RS PRO 01VS03NC03
RS PRO 01VS03NC05
RS PRO 01VS050002
RS PRO 01VS050003
RS PRO 01VS050005
RS PRO 01VS07CC02
RS PRO 01VS07CC03
RS PRO 01VS07CC05
RS PRO 01VS07PC03
RS PRO 01VS150002
RS PRO 01VS150003
RS PRO 01VS150005
RS PRO 0606000002
RS PRO 0630000002 Micro Valve
RS PRO 0630000003 Micro Valve
RS PRO 0631000001 Micro Valve
RS PRO 0631000003 Micro Valve
RS PRO 0631000004 Micro Valve
RS PRO 0656000001 Micro Valve
RS PRO 0656000002 Micro Valve
RS PRO 0656000003 Micro Valve
RS PRO HVFF 04-04
RS PRO HVFF 04-06
RS PRO HVFF 08-06
RS PRO HVFF 10-08
RS PRO HVFS 04-02
RS PRO HVFS 06-02
RS PRO HVSF 01-06
RS PRO HVSF 02-04
RS PRO HVSF 02-06
RS PRO HVSF 02-08
RS PRO HVSF 02-10
RS PRO HVSS 01-01
RS PRO HVSS 02-02
RS PRO HVSS 03-03
SEU-1/4 quick exhaust valve
SEU-1/8 quick exhaust valve
Spirax Sarco 170400 Automatic Air Vent
Spirax Sarco 175100 Automatic Air Vent
Steel 2 way Pinch Valve, NC 15mm G1/2
Steel 2 way Pinch Valve, NO, 15mm, DIN
Steel 2 way Pinch Valve, NO, 15mm, G1/2
Straight Check Valve 10 mm 3/8"
Straight Check Valve 12 mm 1/2"
Straight Check Valve 12 mm 3/8"
Straight Check Valve 4 mm 1/8"
Straight Check Valve 6 mm 1/4"
Straight Check Valve 6 mm 1/8"
Straight Check Valve 8 mm 1/4"
Straight Check Valve 8 mm 1/8"
Straight Flow Regulator 4 mm
Straight Flow Regulator 6 mm
Straight Flow Regulator 8 mm
Straight Male to Female Adapter 1/2"
Straight Male to Female Adapter 1/8"
Straight Male to Female Adapter 3/8"
Supply Flow Regulator, G1/8 x 4mm
Supply Flow Regulator, G1/8 x 6mm
Supply Flow Regulator, G1/8 x 8mm
Supply Flow Regulator, M5 x 4mm
Supply Flow Regulator, M5 x 6mm
Type 290 Solenoid Valve 2 port, 24Vac/dc
Union Straight Adapter 12 mm

Next >>