RS Components, Ltd. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| A range of outdoor temperature probes from Jumo used for temperature measurement in the air conditioning technology area. Pt 100 or Pt1000 (in 2 wire circuit) versions available. -50 â | |
| A range of screw in RTD temperature probes from Jumo that have a compact design. These temperature probes consist of a sheath with an integrated temperature sensor, a process connection... | |
| Carel passive temperature probes when connected to the controller, provide a resistance value which is then converted to a temperature by the electronic controller. The probes are used mainly in... | |
| Elecrical temperature switch DELOS T - Temperature Measurement - Temperature Probes | |
| Screw in RTD temperature probes from Jumo are ideal for standard applications and are used for measuring temperatures in liquids and gases. A key feature of these temperature probes is... |