RS Components, Ltd. Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Product Name Notes
10NS, 100 TQFP, IND TEMP, GREEN
10NS, 44 PLCC, IND TEMP, GREEN
10NS, PDIP, IND TEMP, GREEN
10NS,250 GATES EPLD,20 PIN PLCC,5V GREEN
15NS, 100 TQFP, IND TEMP, GREEN
CPLD 2.5K Gates 24 Macro Cells 50MHz 5V
CPLD 750 Gates 32 Macro Cells 50MHz 5V
CPLD ATF1500 1.5K Gates 64 Macro Cells
CPLD ispMACH4000V 128cell 168MHz TQFP100
CPLD ispMACH4000V 32cell 168MHz TQFP44
CPLD ispMACH4000V 64cell 168MHz TQFP44
CPLD ispMACH4000V 64cell 168MHz TQFP48
CPLD ispMACH4000ZE 32cell 172MHz TQFP48
CPLD MachXO2-1200HC 2.5V/3.3V TQFP100
CPLD MachXO2-2000HC 2.5V/3.3V TQFP100
CPLD Max II EPM240GT100C5N, TQFP100
CPLD Max II EPM570T144C5N, TQFP144
CPLD, 15NS, 44 TQFP, IND TEMP, GREEN
CPLD, 15NS, TSSOP, IND TEMP, GREEN
CPLD, MAX V, 128 cell 118.3MHz, EQFP64
CPLD, MAX V, 128 cell 184.1MHz, TQFP100
CPLD, MAX V, 192 cell 184.1MHz, TQFP100
CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP
CPLD, MAX V, 570 LE, 79 I/O, TQFP100
F22V10C FAMILY, 500 GATE SPLD, 5V
F22V10C FAMILY,500 GATE SPLD,5V,24-PIN
FPGA Cyclone II EP2C5Q208C8N, PQFP208
FPGA Cyclone II, EP2C5T144C8N, TQFP144
FPGA Cyclone III, FBGA484, 16k LE
FPGA iCE40 HX 3520 Cells 256MHz TQFP144
FPGA, Cyclone IV E, 6272 cell, EQFP144
FPGA, Cyclone IV E, 6272 cell, TFBGA256
FPGA, Cyclone V E, 49000 cell, TFBGA256
Microchip MPFS025TL-FCSG325E FPGA
PolarFire Mid-Range FPGA, 109KLEs
PolarFire Mid-Range FPGA, 192KLEs
PolarFire Mid-Range FPGA, 300KLEs
PolarFire Mid-Range FPGA, 481KLEs
PolarFire SoC FPGA, RISC-V CPU, 161KLEs
PolarFire SoC FPGA, RISC-V CPU, 23KLEs
PolarFire SoC FPGA, RISC-V CPU, 254KLEs
PolarFire SoC FPGA, RISC-V CPU, 93KLEs
SPLD 250 Gates 8 Macro Cells 62MHz 5V
SPLD 500 Gates 10 Macro Cells 50MHz 5V
SPLD 500 Gates 10 Macro Cells 83.3MHz 5V
SPLD ATF16V8B 250 Gates 8 Macro Cells
SPLD ATF16V8C 250 Gates 8 Macro Cells
SPLD ATF22V10C 500 Gates 10 Macro Cells
TQFP, IC, EPM1270T144C5N