RS Components, Ltd. Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| FPGA Cyclone II EP2C5Q208C8N, PQFP208 | |
| FPGA Cyclone II, EP2C5T144C8N, TQFP144 | |
| FPGA Cyclone III, FBGA484, 16k LE | |
| FPGA iCE40 HX 3520 Cells 256MHz TQFP144 | |
| FPGA, Cyclone IV E, 6272 cell, EQFP144 | |
| FPGA, Cyclone IV E, 6272 cell, TFBGA256 | |
| FPGA, Cyclone V E, 49000 cell, TFBGA256 | |
| Microchip MPFS025TL-FCSG325E FPGA | |
| PolarFire Mid-Range FPGA, 109KLEs | |
| PolarFire Mid-Range FPGA, 192KLEs | |
| PolarFire Mid-Range FPGA, 300KLEs | |
| PolarFire Mid-Range FPGA, 481KLEs | |
| PolarFire SoC FPGA, RISC-V CPU, 161KLEs | |
| PolarFire SoC FPGA, RISC-V CPU, 23KLEs | |
| PolarFire SoC FPGA, RISC-V CPU, 254KLEs | |
| PolarFire SoC FPGA, RISC-V CPU, 93KLEs |