RS Components, Ltd. Datasheets for Ionizers and Static Eliminators

Ionizers and static eliminators eliminate static and dust and can neutralize and clean surfaces at remote distances.
Ionizers and Static Eliminators: Learn more

Product Name Notes
2 Fan OH Ioniser with light
230V Ionised Air Gun
3 Fan OH Ioniser with light
Air Quality sensor INPUT 12VDC,OZONE 0.0
Bench top zero volt ioniser, 220Vac
Benchtop Air Ioniser Euro Version
Benchtop Ioniser 220V
Chargebuster overhead ioniser 3 fan 94cm
EMITTER TIP, FOR 980 IONIZED AIR GUN
Ion python controller, hand gun, 220Vac
Ionizer 620mm PNP with bracket
IZF10, Ionizer, Fan Type, 0.46 m3/min
IZF10, Ionizer, Fan Type, 0.66 m3/min
IZF21, Ionizer, Fan Type, 1.8 m³/min
IZF31, Ionizer, Fan Type, 4.4 m³/min
Mini Zero Volt Ioniser
Murata MHM305-01 Ioniser
Power Adapter 230VAC, Euro Plug
SCS 770753 AC Adapter
Zero stat gun with ion detector